EN
  • EN
  • DE

USB2244-AEZG-05

Part No USB2244-AEZG-05
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC MEDIA CTRLR USB 2.0 36-QFNE3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Protocol USB, Memory Card
Purpose Controller
Standards USB 2.0
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 135mA
Temperature Range - Operating 0°C to 70°C
Case / Package 36-QFN (6x6)
Win Source Part Number 043506-USB2244-AEZG-05
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian USB2244-AEZG-05 CAD Model

Description

The USB2244-AEZG-05 is a highly integrated USB 2.0 to SD/SDIO card reader controller produced by Microchip Technology. This advanced IC is designed to bridge the gap between the high-speed USB 2.0 interface and Secure Digital (SD) or Secure Digital Input Output (SDIO) cards, providing a seamless connection for a wide range of electronic devices.

Key Features:

  • USB 2.0 Interface: Compliant with the USB 2.0 specification, the USB2244-AEZG-05 offers a high-speed data transfer rate of up to 480 Mbps, ensuring efficient communication between connected devices.
  • Card Compatibility: The controller supports a variety of card formats including SD, SDHC, SDXC, and SDIO, making it versatile for use with a wide array of SD media.
  • High-Performance: With an integrated microprocessor, the device provides excellent data throughput and command processing capabilities.
  • Low Power Consumption: Designed with power efficiency in mind, this controller consumes minimal power, making it ideal for battery-powered applications.
  • Small Form Factor: The USB2244-AEZG-05 is available in a compact 36-pin QFN package, suitable for space-constrained applications.

Applications:

The USB2244-AEZG-05 is perfect for a broad range of applications that require reliable and fast data transfer between SD/SDIO cards and USB interfaces. It is commonly used in:

  • Digital Cameras
  • Smartphones and Tablets
  • Personal Digital Assistants (PDAs)
  • GPS Systems
  • Portable Media Players
  • Printers and Scanners
  • Embedded Systems

Technical Specifications:

The USB2244-AEZG-05 operates over an industrial temperature range and comes with built-in features such as over-current protection and ESD protection, ensuring the safety and longevity of the device. It is compliant with the SD Memory Card Specifications Version 3.01 for SD/SDHC/SDXC and Version 3.00 for SDIO cards.

Conclusion:

Microchip's USB2244-AEZG-05 is a robust and efficient solution for designers looking to integrate SD/SDIO card functionality with USB interfaces. Its high-speed performance, broad compatibility, and low power consumption make it an excellent choice for a multitude of portable and embedded applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8773 $60.4233
49+ $2.3608 $115.6792
76+ $2.2871 $173.8196
105+ $2.2134 $232.4070
135+ $2.1395 $288.8325
181+ $1.9182 $347.1942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess