EN
  • EN
  • DE

USB5734T/MR

Part No USB5734T/MR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC HUB CTLR USB 64QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features USB Hub Controller USB 3.0 I²C, SPI, UART Interface 64-VQFN (9x9)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Package 64-VFQFN Exposed Pad
Case / Package 64-VQFN (9x9)
Family Name USB5734
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938365-USB5734T/MR
Ultra Librarian 3D Model Ultra Librarian USB5734T/MR CAD Model

Description

The USB5734T/MR from Microchip Technology is a cutting-edge USB 3.1 Gen 1 hub controller that offers an exceptional blend of performance, power efficiency, and design flexibility for modern USB applications. This high-speed hub controller is designed to meet the needs of a variety of markets, including consumer electronics, PC peripherals, and automotive infotainment systems.

Key Features

  • High-Speed Performance: The USB5734T/MR supports SuperSpeed USB 3.1 Gen 1 data rates of up to 5 Gbps, ensuring fast data transfer for connected devices.
  • Multiple Ports: It features multiple downstream ports for device connectivity, enhancing expandability and convenience for users.
  • Energy Efficiency: With advanced power management options, this hub controller is designed to optimize power usage, making it ideal for portable and battery-powered applications.
  • Customizable: The device includes configurable settings that can be tailored to specific product requirements, offering design flexibility to engineers.
  • Robust Connectivity: It is engineered to provide reliable data transmission even in environments with heavy electronic interference, ensuring consistent device performance.

Applications

The versatility of the USB5734T/MR makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Desktop and laptop PCs
  • Docking stations
  • Monitors with USB hub capabilities
  • Automotive infotainment and connectivity systems
  • Portable hubs and docking stations
  • Industrial control and monitoring systems

Technical Specifications

With its integrated features and robust design, the USB5734T/MR ensures a seamless integration into various platforms. It is available in a compact package, which is ideal for space-constrained applications.

Conclusion

Whether you are developing consumer electronics, automotive systems, or industrial solutions, the USB5734T/MR from Microchip Technology offers a reliable and high-performance USB hub solution. Its combination of speed, power efficiency, and design flexibility makes it a top choice for developers and manufacturers seeking to enhance their USB connectivity options.

You May Also Be Interested in

Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Need more? Email Us
Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0840 $53.0920
30+ $3.3510 $100.5300
47+ $3.2463 $152.5761
64+ $3.1415 $201.0560
83+ $3.0368 $252.0544
111+ $2.7227 $302.2197
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,900 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess