EN
  • EN
  • DE

USB7206-I/KDX

Part No USB7206-I/KDX
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description USB3.1 GEN2 HUB_NO PD_NO TYPE C / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Protocol USB
Function Hub Controller
Interface I2C, SPI
Standards USB 3.1
Voltage - Supply 1.09V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 100-VFQFN Exposed Pad
Supplier Device Package 100-VQFN (12x12)
Base Product Number USB7206
Standard Package 168
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1342811-USB7206-I/KDX
Ultra Librarian 3D Model Ultra Librarian USB7206-I/KDX CAD Model

Description

Microchip Technology USB7206-I/KDX: High-Performance USB 3.1 Gen 1 Hub Controller

The USB7206-I/KDX from Microchip Technology is a versatile and powerful USB 3.1 Gen 1 hub controller designed to deliver exceptional performance and reliability for a wide range of applications. This advanced hub controller integrates seamlessly into your system, offering a convenient solution for expanding USB capabilities with multiple downstream ports.

Featuring a robust design, the USB7206-I/KDX supports up to six downstream ports, making it an ideal choice for desktop and portable computing platforms, docking stations, monitors, and many other peripherals that require USB connectivity. The device operates efficiently over the industrial temperature range, ensuring stable performance in demanding environments.

With its built-in flexibility, the USB7206-I/KDX can be configured either as a compound device or a non-compound device, providing customizability to meet specific design requirements. The controller is also equipped with MultiTRAK™ technology, which allows for multiple transaction translators that enable optimized speed for each connected USB 2.0 device. This ensures that the performance of the entire system is maximized, without the bottleneck often associated with shared transaction translators.

Security and safety are paramount in today's connected world, and the USB7206-I/KDX addresses these concerns with features such as PortSwap and PHYBoost. PortSwap simplifies PCB design by allowing flexible port locations, while PHYBoost provides adjustable signal strength to maintain signal integrity over longer cable lengths or through challenging electrical environments.

The USB7206-I/KDX also includes Battery Charging v1.2 support for faster charging of connected devices, making it a great choice for applications where quick charging is essential. Additionally, the controller supports Link Power Management (LPM), which helps reduce power consumption when the hub is in idle state, contributing to energy-efficient designs.

In summary, the USB7206-I/KDX from Microchip Technology is a sophisticated USB hub controller that offers a perfect blend of performance, flexibility, and power efficiency. It is a top choice for developers looking to enhance their products with high-speed USB connectivity and advanced features.

You May Also Be Interested in

NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess