EN
  • EN
  • DE

USB82642AMR-A-000528-V02

Part No USB82642AMR-A-000528-V02
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1103480-USB82642AMR-A-000528-V02
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian USB82642AMR-A-000528-V02 CAD Model

Description

The USB82642AMR-A-000528-V02 is a cutting-edge USB 2.0 to Ethernet controller from the reputable Microchip Technology. This innovative product is designed to offer seamless network connectivity for embedded systems, making it an ideal solution for a wide range of applications including consumer electronics, industrial automation, and automotive infotainment systems.

This controller is built with high-performance and low-power consumption in mind. It supports full 10/100 Mbps Ethernet functionality, ensuring fast and reliable network connections. The device is compliant with USB 2.0 specifications, which means it can handle high-speed data transfers up to 480 Mbps. This makes the USB82642AMR-A-000528-V02 a versatile component for systems requiring robust and efficient data communication capabilities.

The compact form factor of the USB82642AMR-A-000528-V02 makes it easy to integrate into various designs without taking up significant space, a crucial factor for modern, space-constrained electronic devices. Additionally, the controller comes with an integrated PHY, reducing the need for external components and simplifying the design process.

Microchip Technology has equipped this controller with a range of features to ensure optimal performance and ease of use. These include support for automatic MDIX (Media Dependent Interface Crossover), which allows the use of straight-through or crossover Ethernet cables without needing manual switching. The device also offers advanced power management options, including support for remote wakeup and energy-efficient Ethernet, which can help reduce overall power consumption.

The USB82642AMR-A-000528-V02 is also designed to be highly compatible and easy to use, with support for most operating systems and a simple driver installation process. This ensures that the device can be quickly and easily implemented into existing systems with minimal disruption.

Overall, the USB82642AMR-A-000528-V02 from Microchip Technology is a powerful and versatile USB to Ethernet controller that offers robust connectivity and performance for a multitude of electronic applications. Its combination of high-speed data transfer, compact design, and advanced features make it a top choice for designers and engineers looking to enhance their network-enabled projects.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess