EN
  • EN
  • DE

VSC8479YY

Part No VSC8479YY
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 244FCBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 244-BBGA, FCBGA
Supplier Device Package 244-FCBGA (17x17)
Base Product Number VSC8479
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 4 (72 Hours)
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 938849-VSC8479YY
Ultra Librarian 3D Model Ultra Librarian VSC8479YY CAD Model

Description

The VSC8479YY by Microchip Technology is an exemplary solution for applications requiring superior signal integrity. This cutting-edge device is designed to meet the rigorous demands of high-speed communication systems. It is an essential component for designers looking to enhance the performance and reliability of their networking equipment, such as routers, switches, and data storage systems.

Microchip VSC8479YY Product Image

Key Features and Benefits

  • High-Speed Operation: The VSC8479YY operates at exceptional speeds, making it suitable for high-throughput applications. It ensures that data is transmitted accurately and efficiently across various communication channels.
  • Signal Conditioning: This device offers advanced signal conditioning capabilities. It includes features such as programmable equalization, clock and data recovery, and retiming functions that help in maintaining signal integrity over long distances and through challenging transmission media.
  • Flexibility: With its flexible interface options, the VSC8479YY can be easily integrated into a wide range of system architectures. This adaptability makes it a versatile choice for designers working with different protocols and data rates.
  • Low Power Consumption: Energy efficiency is a critical aspect of modern electronics. The VSC8479YY is designed to operate with minimal power consumption, helping to reduce the overall energy footprint of the systems in which it is used.
  • Durability: Built to last, this product is manufactured using high-quality materials and is tested rigorously to ensure it can withstand the demands of continuous operation in various environments.

Applications

The VSC8479YY is ideal for deployment in a multitude of high-speed data transfer scenarios. Its robust feature set is particularly well-suited for telecommunications infrastructure, data center networking, and high-performance computing applications. Whether upgrading existing systems or designing new ones, the VSC8479YY from Microchip Technology provides the reliability and performance needed to keep data moving at lightning speeds.

Learn more about the VSC8479YY

You May Also Be Interested in

Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
MaxLinear Inc
IC
Lowest to $11.1429
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450
Maxim Integrated
IC TELECOM INTERFACE 44TQFP / 3.3V E1/T1/J1 Line Interface
Lowest to $9.6525

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess