EN
  • EN
  • DE

VSC9295XSM

Part No VSC9295XSM
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Description SONET/SDH TSI Switch 1072-Pin FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FCBGA
RoHS Compliant
Win Source Part Number 1028706-VSC9295XSM
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VSC9295XSM CAD Model

Description

The VSC9295XSM from Microchip Technology is a cutting-edge, multi-rate transceiver that is designed to meet the demands of high-speed communication networks. This powerful component is part of Microchip's extensive portfolio of networking solutions and is specifically engineered to provide robust performance, flexibility, and reliability for a variety of network applications.

Key Features

  • High-Speed Performance: The VSC9295XSM is capable of handling data rates up to 10 Gbps, making it an ideal choice for high-throughput networking tasks, including data center connectivity, enterprise networking, and storage area networks.
  • Multi-Rate Flexibility: This transceiver supports a wide range of data rates, allowing for seamless integration with existing network infrastructure and easy scalability for future network upgrades.
  • Dual-Channel Operation: Equipped with two independent channels, the VSC9295XSM can transmit and receive data simultaneously, enhancing the overall data throughput and efficiency of the network.
  • Low Power Consumption: Designed with power efficiency in mind, this device minimizes energy usage, contributing to lower operational costs and a reduced carbon footprint for network operations.
  • Robust Reliability: Microchip Technology's commitment to quality ensures that the VSC9295XSM is built to withstand the rigors of demanding network environments, providing consistent performance and a long operational lifespan.

Applications

The versatility of the VSC9295XSM allows it to be used across a broad spectrum of networking applications. Its high-speed and multi-rate capabilities make it ideal for:

  • Data Center Interconnects
  • High-Performance Computing Networks
  • Enterprise Networking Solutions
  • Telecommunications Infrastructure
  • Storage Area Networks

With the VSC9295XSM, network designers and operators can take advantage of Microchip Technology's advanced networking technology to build robust, high-speed communication systems that are both scalable and energy-efficient.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Agere Systems
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess