EN
  • EN
  • DE
  • IT

MT48LC8M32B2P-7

Part No MT48LC8M32B2P-7
Manufacturer Micron Technology Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0606+
Reference case TSSOP
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Win Source Part Number 711458-MT48LC8M32B2P-7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MT48LC8M32B2P-7 CAD Model

Description

The MT48LC8M32B2P-7 is a 256Mb Synchronous DRAM (SDRAM) from Micron Technology Inc. This memory chip is designed for applications requiring high bandwidth and low latency data access. It's commonly used in various electronic devices that demand fast and reliable memory performance.

Applications

  • Networking Equipment: Used in routers, switches, and other networking devices for buffering and data processing.
  • Graphics Cards: Can be found in graphics cards as frame buffer memory.
  • Embedded Systems: Suitable for embedded systems requiring high-speed memory access, such as industrial controllers and medical devices.
  • Printers: Used in laser printers and other printing devices for storing print data.
  • Set-Top Boxes: Used for buffering video and audio data in set-top boxes.

Features

  • 256Mb Density: Provides 256 Megabits of storage capacity.
  • Synchronous Operation: Operates synchronously with the system clock for high-speed data transfer.
  • 3.3V Power Supply: Operates on a 3.3V power supply.
  • Data Rate: The '-7' designation typically indicates a data rate of 143 MHz (or a cycle time of 7ns).
  • Multiple Banks: Organised into multiple internal banks for concurrent data access.
  • Self Refresh Mode: Supports self-refresh mode for low-power operation when not actively accessed.
  • LVTTL Compatible Inputs and Outputs: Compatible with LVTTL logic levels.

Benefits

  • High Bandwidth: Provides high-speed data transfer for demanding applications.
  • Low Latency: Offers low latency access to data, improving system performance.
  • Reliable Performance: Designed for reliable operation in a variety of environments.
  • Industry Standard: Conforms to industry standards, ensuring compatibility with other devices.

Technical Specifications

The MT48LC8M32B2P-7 is organized as 8 Meg x 32 bits x 4 banks. It typically comes in a TSOP (Thin Small Outline Package). Key timing parameters include clock cycle time, access time from clock, and row cycle time. The device supports burst read and write operations. It requires proper decoupling capacitors to ensure stable power supply. It is JEDEC standard compliant. The operating temperature range is usually from 0°C to +70°C. The SDRAM requires refresh cycles to maintain data integrity; the refresh rate is typically specified in the datasheet. It also includes features for managing power consumption during idle periods.

You May Also Be Interested in

Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Fuji Electric
N-channel MOS-FET
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess