EN
  • EN
  • DE

APT10035LLLG

Part No APT10035LLLG
Manufacturer Microsemi Corporation
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 1000V 28A TO-264 / Trans MOSFET N-CH 1KV 28A 3-Pin(3+Tab) TO-264 Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Series POWER MOS 7
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 1000V
Current - Continuous Drain (Id) @ 25°C 28A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 5V @ 2.5mA
Gate Charge (Qg) (Maximum) @ Vgs 186nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 5185pF @ 25V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 690W (Tc)
Rds On (Maximum) @ Id, Vgs 350 mOhm @ 14A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-264 [L]
Package TO-264-3, TO-264AA
Win Source Part Number 768657-APT10035LLLG
Popularity Medium
Supply and Demand Status Limited
Family Name APT10035LLLG
Introduction Date March 16, 1997
ECCN EAR99
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian APT10035LLLG CAD Model

Description

The APT10035LLLG is a N-Channel MOSFET, manufactured by Microsemi Corporation.

  • Package: TO-264AA
  • Mounting Type: Through-hole
  • Maximum Drain-Source Breakdown Voltage: 1000V
  • Continuous Drain Current (Tc): 28A
  • Maximum Rds On @ 14A, 10V: 350 mOhm
  • Gate-Source Voltage Threshold @ 2.5mA: 5V
  • Maximum Gate Charge @ 10V: 186nC
  • Input Capacitance @ 25V: 5185pF
  • Maximum Gate-Source Voltage: ±30V
  • Operating Temperature Range (TJ): -55°C to 150°C
  • Power Dissipation (Tc): 690W
  • ECCN: EAR99

You May Also Be Interested in

Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess