EN
  • EN
  • DE

APT20M45BVRG

Part No APT20M45BVRG
Manufacturer Microsemi Corporation
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 200V 56A TO-247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 56A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 195nC @ 10V
Max Input Capacitance 4860pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 300W (Tc)
Maximum Rds On at Id,Vgs 45 mOhm @ 500mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247 [B]
Dimension TO-247-3
Win Source Part Number 1017995-APT20M45BVRG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APT20M45BVRG CAD Model

Description

The APT20M45BVRG is a 200V, 24A Power MOS 8 MOSFET from Microsemi, designed for high-performance power switching applications. It features a low RDS(on) and fast switching speeds, making it suitable for efficient power conversion.

Applications

  • Switch-mode power supplies (SMPS)
  • Uninterruptible power supplies (UPS)
  • Power factor correction (PFC) circuits
  • DC-DC converters
  • Motor control

Features

  • Low RDS(on)
  • Fast switching speeds
  • Avalanche energy rated
  • RoHS compliant
  • Temperature compensated
  • Simple drive requirements

Benefits

  • High efficiency in power conversion due to low RDS(on), minimizing conduction losses.
  • Reduced switching losses due to fast switching speeds, leading to higher overall efficiency.
  • Robustness in demanding applications due to avalanche energy rating.
  • Environmentally friendly due to RoHS compliance.
  • Stable performance over a wide temperature range due to temperature compensation.
  • Simplified gate drive circuitry due to simple drive requirements.

Additional Details

The APT20M45BVRG has a drain-source voltage (VDS) rating of 200V and a continuous drain current (ID) of 24A. The low RDS(on) minimizes conduction losses, and the fast switching speeds reduce switching losses, resulting in high overall efficiency. The device is designed to withstand high avalanche energy, ensuring reliability in demanding applications. The gate-source voltage is typically ±30V. The operating and storage temperature range is -55°C to +150°C. It is available in a TO-247 package.

This MOSFET is well-suited for use in a wide range of power conversion applications where high efficiency, fast switching speeds, and robustness are critical. Its characteristics make it ideal for demanding applications such as switch-mode power supplies, uninterruptible power supplies, and motor control.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9660 $59.3200
48+ $2.4336 $116.8128
74+ $2.3576 $174.4624
102+ $2.2816 $232.7232
131+ $2.2055 $288.9205
176+ $1.9774 $348.0224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess