EN
  • EN
  • DE

LX2206ILD

Part No LX2206ILD
Manufacturer Microsemi Corporation
Catalog PMIC - Battery Chargers
Description Dual Level Lithium Ion Battery Charger | IC BATT CHG LI-ION 1 CELL 10MLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Tube
Status Obsolete
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Reverse Current
Charge Current - Max 1A
Battery Pack Voltage 4.2V
Voltage - Supply (Maximum) 6V
Interface USB
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-VFDFN Exposed Pad
Supplier Device Package 10-MLPD (3x3)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1209711-LX2206ILD
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LX2206ILD CAD Model

Description

The Microsemi Corporation 1209711-LX2206ILD is a lithium ion/polymer battery charger integrated circuit that is designed for a single cell battery pack.

  • Product Name: 1209711-LX2206ILD
  • Type: Lithium Ion/Polymer Battery Charger IC
  • Cell Count: Single Cell
  • Charging Current: Constant, Programmable, 1A (Max)
  • Fault Protection: Reverse Current
  • Interface: USB
  • Package: 10-MLPD (3x3)
  • Mounting: SMD
  • Status: Obsolete
  • Operating Temperature: -40°C to 85°C
  • Maximum Voltage Supply: 6V
  • Battery Pack Voltage: 4.2V
  • Manufacturer: Microsemi Corporation

You May Also Be Interested in

Texas Instruments
IC CTRLR LI-ION BAT CHRG 8-SOIC
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5386
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.6766 $59.0298
8+ $16.1457 $129.1656
12+ $15.6410 $187.6920
16+ $15.1363 $242.1808
20+ $14.6315 $292.6300
27+ $13.1185 $354.1995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess