EN
  • EN
  • DE

ADPQ-2-250+

Part No ADPQ-2-250+
Manufacturer Mini-Circuits
Catalog RF Power Dividers/Splitters
Description RF PWR DVDR 150MHZ-250MHZ 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Insertion Loss 0.2dB
Frequency 150 MHz ~ 250 MHz
Specifications Isolation (Min) 17dB, 4° Imbalance (Max)
Size / Dimension 0.310" L x 0.220" W x 0.206" H (7.87mm x 5.58mm x 5.23mm)
Package / Case 6-SMD, Flat Leads
Standard Package 900 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 860362-ADPQ-2-250+
Ultra Librarian 3D Model Ultra Librarian ADPQ-2-250+ CAD Model

Description

The 860362-ADPQ-2-250+ is an RF power divider/splitter designed for use in RF and wireless applications.

  • Isolation: minimum of 17dB
  • Imbalance: maximum 4°
  • Size: 0.310" L x 0.220" W x 0.206" H (7.87mm x 5.58mm x 5.23mm)
  • Package: 6-SMD, flat leads
  • Standard Package: 900 pcs
  • Frequency Range: 150 MHz to 250 MHz
  • Insertion Loss: 0.2dB
  • ECCN: EAR99
  • Manufacturer: Mini-Circuits
  • Status: active product

You May Also Be Interested in

M/A-Com Technology Solutions
RF POWER DVDR 5MHZ-1.218GHZ 6SMD / RF Power Divider 5 MHz ~ 1.218 GHz Isolation (Min) 32dB, 30dB Return Loss, 6° Imbalance (Max) 6-SMD Module
Need more? Email Us
Mini-Circuits
RF PWR DVDR 0 HZ-8GHZ 32VFQFN
Lowest to $35.1861
Mini-Circuits
RF PWR DVDR 4.4GHZ-5.9GHZ 0805 / RF Power Divider 4.4 GHz ~ 5.9 GHz Isolation (Min) 13.5dB, 13dB Return Loss, 10° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad
Lowest to $8.7895
Mini-Circuits
RF PWR DVDR 5MHZ-2GHZ 6SMD
Need more? Email Us
Alpha Industries
Two-Way 0° Power Splitter Combiner 1.71-1.99 GHz
Lowest to $1.9450
M/A-Com Technology Solutions
AMPLIFIER,2WAYACTIVESPLITTER,2MM
Lowest to $1.3456
Knowles Dielectric Labs
RF PWR DIVIDER 6GHZ-18GHZ MODULE
Lowest to $60.0000
Analog Devices Inc.
RF POWER DIVIDER 0HZ-4GHZ 8TSSOP / RF Power Divider 0 Hz ~ 4 GHz 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $124.0602
Analog Devices Inc.
RF POWER DVDR 100MHZ-15GHZ 16QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.4523 $70.9046
4+ $29.0891 $116.3564
6+ $28.1801 $169.0806
8+ $27.2710 $218.1680
10+ $26.3620 $263.6200
13+ $23.6349 $307.2537
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess