EN
  • EN
  • DE

MSWA2-50+

Part No MSWA2-50+
Manufacturer Mini-Circuits
Catalog RF Switches
Description RF Switch IC Cellular SPDT 50Ohm 12-MCLP (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Packaging Reel - TR
RF Type Cellular
Topology Absorptive
Circuit SPDT
Frequency Range 0Hz ~ 5GHz
Isolation 28dB
Insertion Loss 1.5dB
Test Frequency 5GHz
IIP3 58dBm
Features DC Blocked
Impedance 50Ohm
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 12-VQFN Exposed Pad
Supplier Device Package 12-MCLP (3x3)
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
Win Source Part Number 1480168-MSWA2-50+
Ultra Librarian 3D Model Ultra Librarian MSWA2-50+ CAD Model

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH 8GHZ 16QFN / RF Switch IC VSAT 8 GHz 50Ohm 16-QFN (3x3)
Lowest to $31.2813
Broadcom Limited
IC RF SWITCH / RF Switch IC
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 50GHZ DIE
Need more? Email Us
Infineon Technologies
IC RF SWITCH SP4T 6GHZ ATSLP14-5 / RF Switch IC SP4T 6 GHz 50Ohm ATSLP-14-5
Lowest to $0.3927
Analog Devices Inc.
IC RF SWITCH SP4T 8GHZ 16QFN / RF Switch IC WLAN SP4T 8 GHz 50Ohm 16-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP8T 8GHZ 24QFN / RF Switch IC SP8T 8 GHz 50Ohm 24-QFN (4x4)
Lowest to $28.0499
Analog Devices Inc.
IC RF SWITCH SP4T 20GHZ 24SMT / RF Switch IC VSAT SP4T 20 GHz 50Ohm 24-QFN (4x4)
Lowest to $174.4361
Renesas Electronics America
DIVERSITY SWITCH / RF Switch IC NFC, FeliCa SP6T 13.56 MHz 50Ohm 12-TSQFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 44GHZ 24LGA
Lowest to $1.3063

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0695 $60.2780
7+ $14.5833 $102.0831
11+ $14.5833 $160.4163
15+ $14.0973 $211.4595
18+ $14.0973 $253.7514
24+ $12.6389 $303.3336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess