EN
  • EN
  • DE
  • IT

MT8885AE

Part No MT8885AE
Manufacturer Mitel Networks Corporation
Catalog Interface - Telecom
Description Integrated DTMFTransceiver with Power Down & Adaptive Micro Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitel Networks Corporation
Win Source Part Number 1227868-MT8885AE
Manufacturer Homepage www.mitel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MT8885AE CAD Model

Description

The MT8885AE is a monolithic DTMF (Dual-Tone Multi-Frequency) transceiver IC manufactured by Mitel Networks Corporation (now part of Microsemi). It is designed to generate and detect DTMF signals, making it suitable for applications in telecommunications and remote control systems.

Applications:

  • Telephone systems
  • Answering machines
  • Remote control systems
  • Call progress monitoring
  • PBX systems

Features:

  • DTMF generation and detection
  • Microprocessor interface
  • Adjustable transmit level
  • Power-down mode
  • Single 5V supply operation

Benefits:

  • Complete DTMF Solution: Integrates both DTMF generation and detection functions in a single chip, simplifying system design.
  • Easy Microprocessor Interface: Provides a convenient interface for connection to microprocessors, enabling easy control and data transfer.
  • Adjustable Transmit Level: Allows for precise control of the DTMF signal strength, optimizing performance in various applications.
  • Low Power Consumption: Power-down mode reduces power consumption when the device is not in use, extending battery life in portable applications.
  • Reliable Operation: Robust design and high-quality manufacturing ensure reliable operation in demanding environments.

Additional Details:

The MT8885AE operates from a single 5V supply and features a microprocessor interface that allows for easy control and data transfer. The transmit level can be adjusted to optimize performance for different applications. The device also includes a power-down mode to reduce power consumption when it is not in use. The DTMF receiver incorporates advanced digital signal processing techniques to ensure accurate detection of DTMF signals, even in noisy environments. The MT8885AE is commonly used in telephone systems, answering machines, remote control systems, and other applications where DTMF signaling is required. Its integration of both DTMF generation and detection functions in a single chip simplifies system design and reduces component count.

You May Also Be Interested in

Infineon Technologies
Lowest to $3.6531
Rohm Semiconductor
Sound Generator for Cellular Phone
Lowest to $2.3737
Freescale Semiconductor - NXP
IC C1K 450MHZ VOIP 448BGA
Lowest to $65.1941
Supertex, Inc
Electronic Telephone Line Switch
Lowest to $39.3099
IXYS
IC TONE DETECTOR GEN PURP 8-DIP
Lowest to $7.2925
Maxim Integrated
IC TXRX MAC/PHY 64-LQFP
Lowest to $15.4365
IXYS
IC RECEIVER DTMF CMOS LP 18-SOIC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 32PLCC
Lowest to $4.5545
Microchip Technology
IC TELECOM INTERFACE 16QFN
Lowest to $1.3312

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess