EN
  • EN
  • DE

2SC2131

Part No 2SC2131
Manufacturer Mitsubishi
Catalog Hard To Find
Description NPN EPITAXIAL PLANAR TYPE(for RF power amplifiers in UHF band Mobile radio applications)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsubishi
Win Source Part Number 1125186-2SC2131
Manufacturer Homepage www.mitsubishichips.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC2131 CAD Model

Description

The 2SC2131 is a silicon NPN epitaxial planar transistor manufactured by Mitsubishi. It is designed for high-frequency amplifier applications, particularly in VHF and UHF bands. This transistor is characterized by its high gain and low noise figure, making it suitable for sensitive receiver circuits and signal amplification.

Applications

  • VHF/UHF Amplifiers
  • Oscillators
  • Mixers
  • RF Front-End Circuits

Features

  • High Transition Frequency (fT): Allows operation at high frequencies.
  • Low Noise Figure: Minimizes noise in amplifier circuits.
  • High Gain: Provides significant signal amplification.
  • Small Signal Amplifier: Optimized for amplifying weak signals.

Benefits

  • Improved Signal Reception: Low noise figure ensures weak signals are clearly amplified.
  • Enhanced Circuit Performance: High gain increases signal strength and overall circuit efficiency.
  • Stable Operation: Reliable performance in a variety of operating conditions.
  • Versatile Usage: Suitable for various high-frequency amplifier and oscillator applications.

Additional Details

The 2SC2131 typically features a collector-emitter voltage (VCEO) rating of around 20V, and a collector current (IC) rating of approximately 30mA. The transition frequency (fT) is generally several hundred MHz. It is commonly available in a small signal package, such as a TO-92. Optimal performance in low-noise amplifier circuits requires careful biasing and impedance matching. The design of this transistor ensures consistent and reliable amplification in sensitive electronic systems operating at high frequencies.

You May Also Be Interested in

Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess