EN
  • EN
  • DE

M953B

Part No M953B
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074549-M953B
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M953B CAD Model

Description

The Mitsubishi M953B is a high-performance semiconductor device, likely a power module or a component within a power electronics system. Given Mitsubishi's expertise, it is probably designed for applications requiring efficient power conversion and control. The device is engineered to deliver robust performance and reliable operation across diverse industrial and automotive environments.

Applications

  • Industrial motor drives: Controlling the speed and torque of AC and DC motors in various industrial applications.
  • Traction inverters: Converting DC power from batteries or fuel cells into AC power for electric vehicle drivetrains.
  • Renewable energy systems: Converting DC power from solar panels or wind turbines into AC power for grid integration.
  • Power supplies: Providing regulated DC power to various electronic devices and systems.
  • Welding equipment: Supplying high-current power for arc welding processes.

Features

  • High voltage and current handling capability: Designed to withstand high voltage and current levels, ensuring reliable operation in demanding applications.
  • Low on-state resistance: Minimizes power losses during operation, improving efficiency and reducing heat generation.
  • Fast switching speed: Enables efficient power conversion with minimal switching losses.
  • Integrated protection features: Includes overcurrent, overvoltage, and overtemperature protection to prevent damage to the device and the system.
  • Isolated baseplate: Provides electrical isolation between the power circuitry and the mounting surface, enhancing safety.
  • Compact package: Designed for space-constrained applications, minimizing the overall size of the power electronics system.
  • Robust design: Engineered for reliable operation in harsh environments, withstanding vibration, shock, and temperature variations.

Benefits

  • Improved efficiency: Reduces power losses and improves overall system efficiency, lowering energy consumption and operating costs.
  • Enhanced reliability: Protects against damage from overcurrent, overvoltage, and overtemperature conditions, ensuring reliable operation and extending the lifespan of the system.
  • Increased power density: Enables the design of compact power electronics systems with high power output.
  • Simplified system design: Integrates protection features and simplifies the design of the power electronics system.
  • Reduced maintenance costs: Designed for long-term reliable operation, minimizing the need for maintenance and reducing downtime.
  • Improved safety: Provides electrical isolation between the power circuitry and the mounting surface, enhancing safety for operators and equipment.
  • Lower operating temperature: Reduces heat generation, improving reliability and extending the lifespan of the device.

Additional Details

The M953B typically comes in a module package with clearly defined terminals for power input, power output, and control signals. It is crucial to adhere to Mitsubishi's recommended operating conditions, including voltage, current, and temperature limits, to ensure optimal performance and longevity. The product datasheet provides detailed specifications, including maximum ratings, thermal characteristics, and switching characteristics.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Lowest to $0.4340
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess