EN
  • EN
  • DE

0483380056

Part No 0483380056
Manufacturer Molex, LLC
Catalog Card Edge Connectors - Edgeboard Connectors
Description 0.8mm PITCH MINI PCI EXPRESS CONNECTOR | CONN PCI EXP MINI FEMALE 52POS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Molex
Packaging Reel
Status Obsolete
Card Type PCI Express Mini Card
Gender Female
Number of Positions 52
Card Thickness 0.039" (1.00mm)
Number of Rows 2
Pitch 0.031" (0.80mm)
Read Out Dual
Features Board Guide
Mounting Style SMT, Right Angle
Termination Solder
Contact Material Copper Alloy
Contact Finish Gold
Contact Finish Thickness Flash
Color Black
Material - Insulation Thermoplastic
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1120682-0483380056
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 0483380056 CAD Model

Description

The 483380056 is an Edgeboard Connector from Molex, specifically designed for connecting printed circuit boards (PCBs). These connectors are commonly used where a PCB edge needs to be plugged into a mating connector, providing electrical connection and mechanical support. This particular connector is part of Molex's extensive range of interconnect solutions, known for their reliability and performance.

Applications:

  • Computer peripherals
  • Industrial control systems
  • Telecommunications equipment
  • Automotive electronics
  • Data acquisition systems

Features:

  • Connector Type: Edgeboard Connector
  • Number of Positions: Information not found. Consult datasheet for number of contacts.
  • Contact Material: Information not found. Consult datasheet for contact material.
  • Contact Plating: Information not found. Consult datasheet for contact plating.
  • Mounting Style: Information not found. Consult datasheet for mounting details.
  • Pitch: Information not found. Consult datasheet for pitch information.

Benefits:

  • Secure PCB connection: Provides a reliable electrical and mechanical connection between PCBs.
  • Versatile application: Suitable for a wide range of applications requiring board-to-board connections.
  • Durable construction: Designed to withstand repeated mating and unmating cycles.
  • Compact design: Optimizes space utilization in electronic assemblies.
  • Molex quality: Ensures high reliability and performance.

Additional Details:

Due to limited information available, it's essential to consult the Molex datasheet for the 483380056 to obtain precise specifications such as the number of positions, contact material, contact plating, mounting style, and pitch. These details are crucial for proper application and integration of the connector into your design. Edgeboard connectors are often chosen for their simplicity and ease of use in connecting PCBs, providing a cost-effective and reliable interconnect solution.

You May Also Be Interested in

Amphenol
CONN EDGE DUAL FML 44POS 0.100
Need more? Email Us
TE Connectivity
CONN PCI EXP FMALE 36POS 0.039 / 36 Position Female Connector PCI Express™ Gold 0.039" (1.00mm) Black
Lowest to $3.4926
JAE Electronics
CONN PCI EXP MIN FML 52POS 0.031 / 52 Position Female Connector PCI Express Mini Card Gold 0.031" (0.80mm)
Lowest to $1.2207
Amphenol
CONN PCI EXP FMALE 98POS 0.039
Need more? Email Us
TE Connectivity
CONN PCI EXP MIN FML 52POS 0.031 / 52 Position Female Connector PCI Express Mini Card Gold 0.031" (0.80mm) Black
Need more? Email Us
TE Connectivity
CONN EDGE DUAL FMALE 84POS 0.024
Need more? Email Us
TE Connectivity
CONN EDGE DUAL FMALE 12POS 0.100 / 12 Position Female Connector Non Specified - Dual Edge Gold 0.100" (2.54mm) Black
Lowest to $4.3326
Samtec Inc.
CONN EDGE DUAL FMALE 10POS 0.039 / 10 Position Female Connector Non Specified - Dual Edge Gold 0.039" (1.00mm) Black
Lowest to $2.9981
Samtec Inc.
CONN EDGE DUAL FMALE 80POS 0.031 / 80 Position Female Connector Non Specified - Dual Edge Gold 0.031" (0.80mm) Black
Lowest to $4.8926

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess