EN
  • EN
  • DE

0520301429

Part No 0520301429
Manufacturer Molex, LLC
Catalog Flat Flex Cables (FFC, FPC)
Description CONN FPC VERT 14POS 1.00MM PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Features 14 Position FPC Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Through Hole
Manufacturer Molex, LLC
Series 52030
Package Tray
Part Status Obsolete
Operating Temperature Range -20°C ~ 80°C
Mounting Through Hole
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4051
Other Part Number 052030-1429, 052030-1429-C, 0520301429-C, 23-0520301429, 52030-1429, 52030-1429-C, 520301429, 520301429-C, WM1185, WM1185-ND
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907206-0520301429
Ultra Librarian 3D Model Ultra Librarian 0520301429 CAD Model

Description

The Molex 907206-0520301429 is a high-quality electronic component that is designed to deliver exceptional performance. This product is manufactured by Molex, LLC and is part of the company's 52030 series of high-quality electronic components.

  • Package: Tray
  • Mounting Type: Through-Hole
  • Operating Temperature: -20°C to 80°C
  • Positions: 14
  • Connector Type: FPC Connector Contacts
  • Orientation: Vertical - 1 Sided
  • Pitch: 0.039" (1.00mm)
  • Termination: Through Hole
  • Part Status: Obsolete
  • ECCN: EAR99
  • Supply and Demand: Balanced
  • Quantity per Package: 1
  • REACH Status: Unaffected
  • HTSUS: 8536.69.4051

You May Also Be Interested in

Amphenol
CONN FFC FPC TOP 8POS 1.00MM R/A / 8 Position FFC, FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle
Lowest to $0.5963
Hirose Electric Co Ltd
CONN FFC VERT 16POS 0.50MM SMD / 16 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount
Lowest to $0.8166
Amphenol
CONN FFC BOTTOM 4POS 1.00MM R/A / 4 Position FFC, FPC Connector Contacts, Bottom 0.039" (1.00mm) Surface Mount, Right Angle
Lowest to $0.5266
Hirose Electric Co Ltd
CONN FFC FPC 8POS 0.50MM R/A / 8 Position FFC, FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Molex, LLC
CABLE FFC/FPC 12POS 1MM 2\
Need more? Email Us
Amphenol
CONN FFC FPC VERT 8POS 1MM SMD / 8 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Surface Mount
Need more? Email Us
AVX Corp/Kyocera Corp
FPC 1.0MM / 12 Position FFC, FPC Connector 0.039" (1.00mm)
Lowest to $1.3063
Omron
CONN FPC BOTTOM 10POS 0.50MM R/A / 10 Position FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
JST Sales America Inc.
CONN FFC VERT 30POS 1.00MM SMD / 30 Position FFC Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Surface Mount
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6470 $58.2350
13+ $9.5576 $124.2488
19+ $9.2585 $175.9115
26+ $8.9593 $232.9418
34+ $8.6613 $294.4842
45+ $7.7651 $349.4295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess