EN
  • EN
  • DE

104004-0905

Part No 104004-0905
Manufacturer Molex, LLC
Catalog Custom Parts (0 - A)
Description Conn Mini USB 2.0 Type B RCP 5 POS 0.8mm Solder ST Thru-Hole 5 Terminal 1 Port Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type USB
Contact Plating Gold
Depth 21.6 mm
Features Shielded
Gender Receptacle
Housing Material Polymer
Length 18 mm
Mount Through Hole, Vertical
Number of Contacts 5
Number of Ports 1
Number of Terminals 5
Orientation Straight
Pitch 1.6 mm
RoHS Compliant
Termination Solder
Win Source Part Number 1114298-104004-0905
Categories Custom Parts
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 104004-0905 CAD Model

Description

This USB connector has a shielded feature and is manufactured by Molex LLC.

  • Feature: Shielded
  • Gender: Receptacle
  • Contact Plating: Gold
  • RoHS Compliant: Yes
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Mount: Through-Hole

You May Also Be Interested in

AVX Corp/Kyocera Corp
Need more? Email Us
TE Connectivity
CONN ZSFP+ CAGE 1X2 PRESSFIT R/A / Position zSFP+ Cage, Ganged (1 x 2) Connector Press-Fit Through Hole, Right Angle
Need more? Email Us
Crouzet USA
Microswitch, Miniature, V3-83161 Series, 831618 Sp4174 I W2
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Hittite
Connector Power Heavy Duty BULKHEAD MOUNTING MTL SCRW LOCKING, Han HPR Series
Need more? Email Us
American Zettler, Inc.
Electromechanical Relay 24VDC 960Ohm 6A DPDT(21.7x16x16.5)mm THT Miniature PCB Relay
Lowest to $0.8964
Jaro Components Inc.
Need more? Email Us
Microchip Technology
Contact for details
Need more? Email Us
Microchip Technology
DIODE ZENER 120V 1.5W DO213AB / Zener Diode 120 V 1.5 W ±5% Surface Mount DO-213AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6195 $52.3900
47+ $2.1493 $101.0171
73+ $2.0821 $151.9933
100+ $2.0150 $201.5000
129+ $1.9478 $251.2662
172+ $1.7463 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,240 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess