EN
  • EN
  • DE

209142-0180

Part No 209142-0180
Manufacturer Molex, LLC
Catalog RF Antennas
Description Flexible Antenna Module Linear 698MHz to 4000MHz Adhesive Mount 0.18m Long Cable
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Length 180 mm
Country of Origin CN
Frequency 3.8 GHz
Length 85 mm
RoHS Compliant
Thickness 100 µm
Width 14.5 mm
Win Source Part Number 1035668-209142-0180
Categories RF Antennas
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 209142-0180 CAD Model

Description

The Molex electronic component is a high-quality RF antenna that is designed for a wide range of applications.

  • Win Source Part Number: 1035668-209142-0180
  • Length: 85 mm
  • Frequency: 3.8 GHz
  • Thickness: 100 µm
  • Cable Length: 180 mm
  • Width: 14.5 mm
  • Category: RF Antennas
  • Alternative Parts (Cross-Reference): 209142-0180209142-0180., 209142-0180.., 2091420180, and 2091420180..
  • Country of Origin: CN
  • Popularity: Low
  • Supply and Demand Status: Short
  • RoHS Compliant: Yes

You May Also Be Interested in

Molex, LLC
RF ANT 1.561/1.575GHZ CER PATCH
Lowest to $21.7353
Unictron Technologies Corporation
915MHZ ISM 902-928MHZ TELA CERAM
Lowest to $0.5356
TE Connectivity
RF ANT 2.4GHZ DOME M5 CONN MAG
Need more? Email Us
Taoglas Limited
RF ANT 829MHZ/1.6GHZ FLAT BAR
Need more? Email Us
Taoglas Limited
RF ANT 750/892MHZ WHIP STR MAGNT
Need more? Email Us
TE Connectivity
RF ANT 2.4GHZ WHIP TILT RP-SMA
Need more? Email Us
TE Connectivity
RF ANT 916MHZ WHIP STR CAB PAN
Need more? Email Us
Taoglas Limited
RF ANT 1.575GHZ CER PATCH PIN
Need more? Email Us
TE Connectivity
RF ANT 418MHZ WHIP TILT SMA MALE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9367 $51.1771
31+ $3.2302 $100.1362
48+ $3.1292 $150.2016
67+ $3.0283 $202.8961
86+ $2.9273 $251.7478
115+ $2.6245 $301.8175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 145,687 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess