EN
  • EN
  • DE
  • IT

34803-3211

Part No 34803-3211
Manufacturer Molex, LLC
Catalog Circular Connectors
Description CTX64 Female Terminal, Tin, S-Grip, D-Wind, Left Payoff, SAE 22
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Tin
Country of Origin US
Gender Female
Plating Tin
RoHS Compliant
Schedule B 8536695050, 8536695050
Win Source Part Number 1107441-34803-3211
Categories Circular Connectors
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 34803-3211 CAD Model

Description

The Molex 34803-3211 is a circular connector designed for robust and reliable signal and power transmission in demanding environments. Manufactured by Molex, a global leader in electronic interconnect solutions, this connector ensures secure mating and long-term performance. It is engineered to withstand vibration, shock, and environmental factors, making it suitable for a wide range of industrial and commercial applications.

Applications

  • Industrial Automation: Used in robotics, control systems, and machinery requiring reliable connections.
  • Automotive: Employed in vehicle electronics and wiring harnesses.
  • Aerospace: Utilized in aircraft systems for secure and dependable connectivity.
  • Medical Equipment: Integrated into medical devices where signal integrity is critical.
  • Telecommunications: Used in communication infrastructure for data and power transmission.

Features

  • Durable Construction: Made from high-quality materials to withstand harsh environments.
  • Secure Mating: Ensures a reliable connection, preventing accidental disconnections.
  • Environmental Resistance: Designed to resist moisture, dust, and other contaminants.
  • Compact Design: Offers high density connectivity in a small form factor.
  • Versatile Configuration: Available in various pin counts and arrangements to suit different applications.

Benefits

  • Enhanced Reliability: Minimizes downtime and maintenance costs due to robust construction.
  • Improved Signal Integrity: Ensures accurate and consistent data transmission.
  • Increased Safety: Reduces the risk of electrical failures and hazards.
  • Simplified Installation: Easy to assemble and integrate into existing systems.
  • Long-Term Performance: Provides a durable and dependable connection for extended use.

Additional Details

The 34803-3211 connector typically features a specific pin layout and housing material depending on the exact model. Detailed specifications, including voltage and current ratings, operating temperature range, and mating cycles, should be verified with the manufacturer's datasheet. It is compatible with a range of cable sizes and termination methods, allowing for flexible integration into various systems. The robust design ensures it meets industry standards for performance and safety.

You May Also Be Interested in

Amphenol
Connector Circular Housing SKT 24-22 Panel Mount
Need more? Email Us
TE Connectivity
Circular Housing Plug 3 Position Socket Contact Cable Mount
Need more? Email Us
ITT Cannon, LLC
CONN RCPT 3POS W/SKT JAM NUT / Conn Circular SKT 3 POS Solder ST Jam Nut 3 Terminal 1 Port
Lowest to $49.6988
ITT Cannon, LLC
CONN RCPT 9 POS BOX MNT W/SCKT
Need more? Email Us
ITT Cannon, LLC
CONN RCPT 7 POS BOX MNT W/PINS
Need more? Email Us
ITT Cannon, LLC
CONN PLUG MALE 14P SILVER CRIMP / 14 Position Circular Connector Plug, Male Pins Crimp
Need more? Email Us
Amphenol
Conn Cylindrical Circular PIN 6 POS Solder ST Cable Mount 6 Terminal 1 Port
Need more? Email Us
Amphenol Sine Systems Corp
CONN RCPT FMALE 3P GOLD SLDR CUP / 3 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
Souriau Connection Technology
CONN PLUG 3POS STRAIGHT W/PINS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,615+ $0.0310 $50.0650
3,925+ $0.0255 $100.0875
6,075+ $0.0247 $150.0525
8,370+ $0.0239 $200.0430
10,825+ $0.0231 $250.0575
14,495+ $0.0207 $300.0465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 222,227 pieces
MOQ: 1615 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess