EN
  • EN
  • DE
  • IT

FSRB100080RTB00B

Part No FSRB100080RTB00B
Manufacturer Murata Electronics North America
Catalog Ferrite Cores - Cables and Wiring
Description FERRITE CORE 388 OHM SOLID 6MM / Ferrite Core Toroid Core RT-Material
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Murata Electronics North America
Series FSRB
Type Round
Design Solid
Impedance @ Frequency 388 Ohm @ 100MHz
Material RT
Inner Dimension 0.236" Dia (6.00mm)
Outer Dimension 0.394" Dia (10.00mm)
Mounting Free Hanging
Length 0.315" (8.00mm)
Win Source Part Number 774793-FSRB100080RTB00B
Popularity Medium
Supply and Demand Status Limited
Family Name FSRB
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian FSRB100080RTB00B CAD Model

Description

The Murata FSRB100080RTB00B is a round type filter.

  • Material: RT
  • Impedance: 388 Ohm @ 100MHz
  • Inner Dimension: 0.236" Dia (6.00mm)
  • Outer Dimension: 0.394" Dia (10.00mm)
  • Length: 0.315" (8.00mm)
  • Mounting Type: Free Hanging
  • Series: FSRB
  • Applications: Audio equipment, communication equipment, and power supplies

You May Also Be Interested in

TDK Corporation
FERRITE CORE 80 OHM HINGED 13MM
Lowest to $1.2356
TDK Corporation
FERRITE CORE 50 OHM HINGED 9MM
Lowest to $4.1863
TDK Corporation
FERRITE CORE 100 OHM HINGED 9MM
Lowest to $0.3613
TDK Corporation
FERRITE CORE 100 OHM HINGED 5MM
Lowest to $0.5923
Wurth Electronics Inc
FERRITE CORE 165 OHM HINGED 8MM / Hinged (Snap On), Key Required Chassis Mount Ferrite Core 165Ohm @ 100MHz ID 0.315" Dia (8.00mm) OD 1.181" W x 0.787" H (30.00mm x 20.00mm) Length 0.787" (20.00mm)
Need more? Email Us
Laird-Signal Integrity Products
FERRITE CORE 170 OHM SOLID / Solid Free Hanging Ferrite Core 170Ohm @ 100MHz ID 2.050" W x 0.066" H (52.07mm x 1.68mm) OD 2.500" W x 0.500" H (63.50mm x 12.70mm) Length 0.511" (12.98mm)
Need more? Email Us
Leader Tech Inc.
FERRITE CORE 140OHM SOLID 4.80MM / Solid Cable Tie Ferrite Core 140Ohm @ 100MHz ID 0.188" Dia (4.80mm) OD 0.374" Dia (9.50mm) Length 0.752" (19.10mm)
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
FERRITE CORE 50 OHM HINGED 9MM
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess