EN
  • EN
  • DE

UNR-1.8/10-D5T-C

Part No UNR-1.8/10-D5T-C
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841362-UNR-1.8/10-D5T-C
Ultra Librarian 3D Model Ultra Librarian UNR-1.8/10-D5T-C CAD Model

Description

The UNR-1.8/10-D5T-C is a DC-DC converter manufactured by Murata Electronics North America. It's designed to efficiently convert a DC voltage to a different DC voltage level. This type of converter is widely used in various electronic devices to provide stable and regulated power to different components.

Applications:

  • Power Supplies: Used in power supplies for various electronic devices.
  • Industrial Automation: Employed in industrial control systems and automation equipment.
  • Telecommunications: Used in telecommunication equipment for power management.
  • Networking Devices: Integrated into routers, switches, and other networking hardware.

Features:

  • DC-DC Conversion: Converts one DC voltage level to another.
  • High Efficiency: Designed for high energy efficiency to minimize power loss.
  • Compact Size: Small form factor for space-constrained applications.
  • Regulated Output: Provides a stable and regulated output voltage.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive current.

Benefits:

  • Efficient Power Conversion: Maximizes energy efficiency, reducing power consumption and heat generation.
  • Stable Output Voltage: Provides a consistent and reliable voltage supply for sensitive components.
  • Space Saving: Compact size allows for integration into small electronic devices.
  • Protection Features: Overcurrent protection enhances reliability and prevents damage.
  • Wide Input Voltage Range: May support a wide input voltage range for versatile applications.

Technical Details:

The UNR-1.8/10-D5T-C has an input voltage typically ranging from 3V to 5.5V and provides a regulated output voltage of 1.8V at a current of 10A. Consult the datasheet for detailed electrical specifications, including efficiency curves, ripple and noise performance, and thermal characteristics. It is important to operate the converter within its specified voltage and current limits to ensure proper function and prevent damage.

You May Also Be Interested in

Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess