EN
  • EN
  • DE

54F161DMQB

Part No 54F161DMQB
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1170597-54F161DMQB
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54F161DMQB CAD Model

Description

The 54F161DMQB is a Synchronous 4-Bit Binary Counter manufactured by National Semiconductor, now part of Texas Instruments (TI). This counter is part of the 54F family, known for its high speed and is designed for applications requiring synchronous counting operations, especially in military and aerospace environments. It is a versatile component used in a variety of digital systems for counting and frequency division.

Applications:

  • Frequency Dividers: Used to divide input frequencies to lower frequencies.
  • Digital Timers: Employed as the core counting element in digital timers.
  • Address Counters: Functions as an address counter in memory systems.
  • Sequence Generators: Generates specific sequences of digital states.
  • Control Systems: Used in control logic for various electronic systems.

Features:

  • Synchronous Operation: All flip-flops are clocked simultaneously for predictable behavior.
  • 4-Bit Binary Counter: Counts from 0 to 15 in binary format.
  • Asynchronous Reset: Allows for immediate clearing of the counter.
  • Carry Output: Provides a carry output for cascading multiple counters.
  • High-Speed Operation: Fast counting speeds for demanding applications.
  • Military Grade: Manufactured to meet stringent military specifications.

Benefits:

  • Precise Counting: Synchronous operation ensures accurate and reliable counting.
  • Flexible Frequency Division: Can be used to create a variety of frequency dividers.
  • Easy Cascading: Carry output simplifies cascading multiple counters for higher bit counts.
  • Reliable Performance: Designed for use in harsh environments.
  • Military-Grade Quality: Meets stringent military specifications for reliability and performance.

Additional Details:

The 54F161DMQB is supplied in a ceramic Dual In-line Package (DIP), providing excellent thermal performance and environmental resistance. The device operates with a standard 5V power supply. Key specifications include the maximum clock frequency, propagation delay, and power consumption. It's important to consult the manufacturer's datasheet for detailed specifications, including timing characteristics, power consumption, and recommended operating conditions. The asynchronous reset allows the counter to be cleared regardless of the clock signal.

You May Also Be Interested in

Microchip Technology
Lowest to $134.3284
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess