EN
  • EN
  • DE

DP8419N-80

Part No DP8419N-80
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description 64k, 256k Dynamic RAM Controller/Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1168444-DP8419N-80
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DP8419N-80 CAD Model

Description

The DP8419N-80 is a memory interface device formerly manufactured by National Semiconductor (now part of Texas Instruments). This device was primarily used in dynamic RAM (DRAM) systems to provide the necessary timing and control signals for memory access. While now considered end-of-life, it played a significant role in older computer systems and embedded applications.

Applications:

  • Early PC Motherboards
  • Memory Controller Systems
  • Graphics Cards (Older Architectures)
  • Industrial Control Systems
  • Embedded Systems (Legacy Designs)

Features:

  • DRAM Controller: Provides timing and control signals for DRAM access.
  • Refresh Controller: Generates refresh cycles to maintain data integrity in DRAM.
  • Multiplexed Address Outputs: Reduces pin count by multiplexing row and column addresses.
  • Timing Control: Programmable timing parameters for compatibility with various DRAM types.
  • High-Speed Operation: -80 indicates a specific speed grade (e.g., 80ns access time).

Benefits:

  • Simplified DRAM Interface: Offloads complex timing tasks from the CPU.
  • Increased Memory Capacity: Allows for the use of larger DRAM arrays.
  • Improved System Performance: Optimized memory access cycles improve overall system speed.
  • Reduced Design Complexity: Integrated functions simplify system design.

Additional Details:

The DP8419N-80 provides a complete interface between a microprocessor and a DRAM array. It generates all necessary timing and control signals, including row address strobe (RAS), column address strobe (CAS), write enable (WE), and output enable (OE). The refresh controller automatically generates refresh cycles to prevent data loss in DRAM. The device supports various DRAM types and configurations, making it versatile for different applications. The multiplexed address outputs reduce the pin count required for addressing large memory arrays. Although the DP8419N-80 is no longer in production, it remains relevant for maintaining and repairing legacy systems. Datasheets and application notes are available from Texas Instruments and other sources, providing detailed information about its operation and usage. Due to its age, finding replacement parts might be challenging, requiring sourcing from surplus vendors or used equipment.

You May Also Be Interested in

Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess