EN
  • EN
  • DE

LM1084ISX-12

Part No LM1084ISX-12
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Regulators - Linear
Description 5A Low Dropout Positive Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1196638-LM1084ISX-12
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM1084ISX-12 CAD Model

Description

The LM1084ISX-12 is a low dropout (LDO) positive voltage regulator from Texas Instruments (formerly National Semiconductor). It is designed to provide a stable and accurate 1.2V output voltage with a low dropout voltage, making it ideal for applications where input voltage is close to the desired output voltage. The regulator is capable of delivering up to 5A of output current.

Applications

  • Post Regulators for Switching Supplies
  • Battery Chargers
  • Constant Current Regulators
  • Microprocessor Power Supplies
  • Adjustable Power Supplies

Features

  • Low Dropout Voltage
  • Fixed 1.2V Output Voltage
  • 5A Output Current Capability
  • Current Limiting and Thermal Shutdown Protection
  • Available in Surface Mount Package (TO-263)
  • Stable with Low ESR Output Capacitors

Benefits

  • Provides a stable and accurate 1.2V output voltage, ensuring reliable operation of downstream circuits.
  • Operates efficiently even when the input voltage is close to the output voltage, maximizing battery life in portable devices.
  • Can supply up to 5A of output current, making it suitable for powering high-current loads.
  • Protects the regulator and downstream circuits from damage due to overcurrent or overheating.
  • Simplifies board assembly with surface mount package.
  • Stable operation with a wide range of output capacitors, reducing design complexity.

The LM1084ISX-12 features built-in current limiting and thermal shutdown protection, which protects the regulator and the load from damage in the event of a fault condition. The low dropout voltage allows the regulator to operate with a minimal difference between the input and output voltages, making it ideal for battery-powered applications. The regulator is available in a surface mount TO-263 package, which simplifies board assembly.

Technical Specifications:

  • Output Voltage: 1.2V
  • Maximum Output Current: 5A
  • Dropout Voltage: 1.3V (at 5A)
  • Input Voltage Range: Up to 15V
  • Package Type: TO-263

You May Also Be Interested in

STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Panasonic
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,180 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess