EN
  • EN
  • DE

LP2989IMM-1.8

Part No LP2989IMM-1.8
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Regulators - Linear
Description Micropower 500 mA Low Noise Low Dropout Regulator for Applications with Output Voltages
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1203147-LP2989IMM-1.8
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2989IMM-1.8 CAD Model

Description

The LP2989IMM-1.8 is a 500 mA ultra low dropout (LDO) regulator from National Semiconductor (now Texas Instruments). It is designed to provide a stable and regulated 1.8V output voltage from a higher input voltage, even when the input voltage is close to the output voltage. This LDO regulator is ideal for battery-powered applications and other systems where efficiency and low noise are critical.

Applications:

  • Mobile phones: Powering core logic and peripherals.
  • PDAs and handheld devices: Voltage regulation for various components.
  • MP3 players and portable audio devices: Providing stable power for audio circuitry.
  • Wireless LAN cards: Regulating voltage for RF transceivers and digital logic.
  • Microprocessor and DSP core power: Supplying clean and stable power to digital cores.

Features:

  • Ultra-low dropout voltage: Maintains regulation with minimal input-output voltage difference.
  • 500mA output current: Provides sufficient current for many applications.
  • Fixed 1.8V output: Simplifies design and ensures accurate voltage regulation.
  • Low quiescent current: Minimizes power consumption when the output is lightly loaded or unloaded.
  • Overcurrent and overtemperature protection: Protects the regulator and load from damage.
  • Stable with ceramic output capacitors: Allows for smaller and lower-cost capacitor solutions.

Benefits:

  • Extended battery life: Low dropout voltage and low quiescent current maximize battery life.
  • Stable voltage regulation: Ensures reliable operation of sensitive electronic components.
  • Simplified design: Fixed output voltage simplifies circuit design.
  • Improved system performance: Low noise and stable output voltage enhance system performance.
  • Reduced component count: Stable with ceramic capacitors, reducing the need for bulky tantalum capacitors.

Technical Specifications:

The LP2989IMM-1.8 typically operates with an input voltage range of 2.5V to 6V. The dropout voltage is typically less than 200mV at full load. The quiescent current is typically low, minimizing power consumption. The device includes overcurrent and overtemperature protection to prevent damage. It is available in a small form factor package, such as an MSOP. The datasheet contains detailed information on the device's electrical characteristics, performance specifications, and package dimensions.

The LP2989IMM-1.8 provides a high-performance solution for voltage regulation, offering ultra-low dropout voltage, low quiescent current, and robust protection features.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4389 $64.7505
100+ $1.1806 $118.0600
155+ $1.1438 $177.2890
210+ $1.1070 $232.4700
270+ $1.0700 $288.9000
365+ $0.9593 $350.1445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 945 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess