The SNA3170A, manufactured by NDK (Nihon Dempa Kogyo), is a surface mount crystal oscillator, commonly used for timing and frequency control in a wide range of electronic applications. It's known for its stability, accuracy, and small size, making it a suitable choice for compact devices requiring precise clock signals.
Applications
- Microcontrollers: Provides the clock signal for microcontrollers in embedded systems.
- Real-Time Clocks (RTCs): Used as the frequency source for accurate timekeeping in RTC circuits.
- Wireless Communication Devices: Provides stable clock signals for RF transceivers in wireless devices such as Bluetooth modules, Wi-Fi modules, and cellular devices.
- Consumer Electronics: Found in devices such as digital cameras, audio players, and set-top boxes, providing accurate timing signals for various functions.
- Industrial Equipment: Utilized in industrial control systems, sensors, and data acquisition devices for precise timing and synchronization.
Features
- High Frequency Stability: Offers excellent frequency stability over a wide temperature range.
- Low Aging: Exhibits minimal frequency drift over time, ensuring long-term accuracy.
- Small Size: Available in a compact surface-mount package, suitable for miniaturized electronic devices.
- Low Power Consumption: Operates with low power consumption, making it suitable for battery-powered applications.
- RoHS Compliant: Compliant with RoHS directives, ensuring environmental friendliness.
Benefits
- Precise Timing: Provides highly accurate and stable timing signals for critical electronic functions.
- Reliable Performance: Ensures reliable operation over a wide range of operating conditions.
- Compact Design: Enables miniaturization of electronic devices due to its small size.
- Extended Battery Life: Helps extend battery life in portable devices due to its low power consumption.
- Environmentally Friendly: Meets environmental standards for responsible manufacturing.
Additional Details
The SNA3170A is typically available in various frequency options, and its performance characteristics are detailed in the NDK datasheet. Important specifications include the frequency tolerance, frequency stability over temperature, aging rate, load capacitance, and operating temperature range. The device is typically reflow soldered onto a PCB and requires proper impedance matching for optimal performance. Consulting the datasheet is crucial for selecting the correct frequency and ensuring proper application.