EN
  • EN
  • DE

WFD20G

Part No WFD20G
Manufacturer NDK
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 978803-WFD20G
Categories OEM Parts(T-Z)
Manufacturer NDK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WFD20G CAD Model

Description

The WFD20G is a crystal oscillator manufactured by NDK (Nihon Dempa Kogyo Co., Ltd.). It is a precision timing component designed to provide a stable and accurate clock signal for various electronic applications. Crystal oscillators are essential components in many digital systems, ensuring synchronized operation and accurate timing for data processing and communication.

Applications

  • Microcontrollers and microprocessors clocking.
  • Real-time clocks (RTC).
  • Communication equipment (e.g., network devices, wireless modules).
  • Industrial control systems.
  • Consumer electronics (e.g., digital cameras, audio players).

Features

  • High Frequency Stability: Provides a highly stable and accurate output frequency over a wide temperature range.
  • Low Jitter: Minimizes jitter, ensuring a clean and reliable clock signal.
  • Small Size: Compact package allows for use in space-constrained applications.
  • Low Power Consumption: Reduces power consumption, making it suitable for battery-powered devices.
  • Wide Operating Temperature Range: Operates reliably in a wide range of environmental conditions.
  • Surface Mount Technology (SMT): Designed for automated assembly and reduced manufacturing costs.

Benefits

  • Accurate Timing: Provides a precise clock signal for accurate data processing and synchronization.
  • Stable Performance: Maintains stable frequency output over varying temperature and voltage conditions.
  • Reduced Power Consumption: Minimizes power consumption in battery-powered applications.
  • Reliable Operation: Ensures reliable operation in various environmental conditions.
  • Easy Integration: Designed for easy integration into various electronic circuits.

Additional Details

The WFD20G typically specifies the crystal frequency, frequency stability, operating temperature range, and package type. The specific frequency will vary based on the application requirements. Frequency stability is usually specified in parts per million (ppm) and indicates the maximum deviation from the nominal frequency over the operating temperature range. The oscillator requires a power supply voltage within a specific range, and the output signal is typically a CMOS or LVCMOS signal. Consult the datasheet for detailed specifications and application notes.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess