The 2SJ213 is a P-channel power MOSFET manufactured by NEC (now Renesas Electronics). It's designed for audio amplifier applications and other general-purpose switching and amplification circuits requiring high fidelity and low distortion.
Applications:
- Audio amplifiers (power amplifiers, preamplifiers)
- Analog switches
- DC-DC converters
- Power management circuits
- General-purpose switching applications
Features:
- P-Channel MOSFET
- Low on-resistance (RDS(on))
- High input impedance
- Fast switching speed
- High power dissipation
- Available in a through-hole package (typically TO-220)
Benefits:
- Provides high-quality audio amplification with minimal distortion.
- Enables efficient power switching and control.
- Simplified circuit design due to high input impedance.
- Suitable for a wide range of operating frequencies.
- Reliable performance in demanding audio and power applications.
Technical Specifications:
Transistor Type: P-Channel MOSFET
Drain-Source Voltage (VDS): -150V
Gate-Source Voltage (VGS): ±20V
Continuous Drain Current (ID): -7A
Power Dissipation (PD): 40W
On-State Resistance (RDS(on)): 0.8 Ohms @ VGS=-10V, ID=-3.5A
Gate Threshold Voltage (VGS(th)): -1.0 to -3.0V
Input Capacitance (Ciss): 750 pF
Operating Temperature Range: -55°C to +150°C
Package: TO-220AB
Manufacturer: Renesas Electronics (formerly NEC)