EN
  • EN
  • DE

2SK3367-Z

Part No 2SK3367-Z
Manufacturer NEC
Catalog Transistors - FETs, MOSFETs - RF
Description SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1127571-2SK3367-Z
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK3367-Z CAD Model

Description

The 2SK3367-Z is an N-channel MOSFET from NEC, designed for high-speed switching applications. The "-Z" suffix often indicates a specific packaging or taping option. This MOSFET is designed to provide efficient power conversion and switching in various electronic circuits.

Applications

  • DC-DC converters
  • Switching regulators
  • Motor control circuits
  • Power supplies
  • High-side switches

Features

  • N-Channel MOSFET
  • Low on-resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • High-speed switching: Enables efficient operation in high-frequency applications.
  • Avalanche energy rated: Provides robust performance under demanding conditions.
  • Available in a TO-251/TO-252 package: Offers good thermal dissipation.

Benefits

  • Improved Efficiency: Low RDS(on) reduces power dissipation, increasing overall efficiency of the circuit.
  • Faster Switching Speeds: Enhances the performance of high-frequency applications.
  • Reduced Heat Generation: Lower power loss translates to less heat, improving reliability.
  • Increased Reliability: Avalanche rating ensures stable performance under transient conditions.
  • Simplified Design: Easy to implement in various circuit designs.

Additional Details

The 2SK3367-Z is typically available in a TO-251 or TO-252 package. Key specifications include a drain-source voltage (VDS) rating, a continuous drain current (ID) rating, and a gate-source voltage (VGS) rating. The RDS(on) is typically low, contributing to high efficiency. It's crucial to consult the manufacturer's datasheet for precise specifications and application guidelines. Proper thermal management, including the use of heat sinks if necessary, is important to maintain optimal performance and prevent device failure. The "-Z" often indicates a specific taping or reel configuration for automated assembly processes.

You May Also Be Interested in

Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Lowest to $5.4227
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8526 $64.8410
80+ $1.5200 $121.6000
120+ $1.4726 $176.7120
165+ $1.4253 $235.1745
210+ $1.3779 $289.3590
285+ $1.2347 $351.8895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,350 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess