EN
  • EN
  • DE

UPA803T-T1

Part No UPA803T-T1
Manufacturer NEC
Catalog RF Transistors (BJT)
Description NPN SILICON EPITAXIAL TRANSISTOR WITH BUILT-IN 2 ELEMENTS MINI MOLD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Transistors(BJT)
Manufacturer NEC
Win Source Part Number 400515-UPA803T-T1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA803T-T1 CAD Model

Description

The UPA803T-T1 is a Gallium Arsenide (GaAs) Low Noise Amplifier (LNA) manufactured by NEC. It's designed for high-frequency applications requiring minimal noise and maximized signal amplification. It is designed as a surface mount device.

Applications

  • GPS Receivers: Amplifies weak satellite signals to improve accuracy and sensitivity in GPS devices.
  • Satellite Communication Systems: Boosts incoming signals in satellite communication equipment, enhancing the signal-to-noise ratio for clear communication.
  • Wireless LAN (WLAN): Increases signal strength and extends communication range in WLAN applications for better connectivity.
  • Radar Systems: Amplifies received signals in radar front-ends, improving detection capabilities for enhanced performance.
  • Software Defined Radio (SDR): Amplifies weak signals in SDR platforms, enabling the reception of distant or low-power transmissions.

Features

  • Low Noise Figure: Features a low noise figure, typically around 0.9 dB, minimizing added noise during signal amplification for enhanced clarity.
  • High Gain: Provides high gain, typically around 21 dB, significantly boosting signal strength for improved performance.
  • Surface Mount Package: Designed with a compact surface mount package for easy integration into small electronic devices.
  • Wide Frequency Range: Suitable for various wireless communication standards with its wide frequency operation capabilities.
  • Internally Matched: Simplifies design and reduces external component needs with its internal matching circuitry, streamlining integration.

Benefits

  • Improved Signal Sensitivity: Enhances signal sensitivity, allowing the detection of weaker signals due to its low noise figure and high gain capabilities.
  • Extended Communication Range: Increases communication range in wireless systems by amplifying signals for improved connectivity and performance.
  • Simplified Design Process: Reduces design complexity and component requirements with its internal matching, streamlining the integration process.
  • Compact Solution: Enables integration into small and portable devices due to its compact surface mount package, making it suitable for various applications.
  • Enhanced System Performance: Improves overall system performance due to the high gain and low noise characteristics of the amplifier, ensuring optimal functionality.

Additional Details

The UPA803T-T1 typically operates with a supply voltage between 3V and 5V. It is designed for low current consumption. The device's input and output are internally matched to 50 ohms. This part is RoHS compliant.

You May Also Be Interested in

NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess