The UPC29M33HB is a three-terminal positive voltage regulator manufactured by NEC (now Renesas Electronics). This regulator is designed to provide a stable and accurate output voltage for a variety of electronic applications.
Applications
- Power supplies for electronic devices
- Voltage regulation in embedded systems
- Battery chargers
- Linear regulators for microcontrollers
- Post-regulation for switching power supplies
Features
- 3.3V Fixed Output Voltage: Provides a stable and precise 3.3V output.
- Output Current up to 500mA: Capable of supplying sufficient current for many applications.
- Internal Short-Circuit Current Limiting: Protects the regulator and connected circuitry from damage.
- Thermal Overload Protection: Prevents the regulator from overheating and failing.
- TO-252 Package: Facilitates efficient heat dissipation.
Benefits
- Stable Output Voltage: Provides a consistent and reliable 3.3V output for sensitive electronic components.
- Overload Protection: Protects against short circuits and thermal overload, enhancing system reliability.
- Easy to Use: Requires minimal external components for operation.
- Efficient Regulation: Provides stable output with low dropout voltage.
- Wide Operating Temperature Range: Suitable for use in various environments.
Technical Specifications
The UPC29M33HB provides a fixed 3.3V output voltage with an output current of up to 500mA. It incorporates short-circuit and thermal overload protection. Dropout voltage is typically low to maintain regulation with minimal input voltage headroom.