EN
  • EN
  • DE

UPD74HC04G-T1

Part No UPD74HC04G-T1
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 995791-UPD74HC04G-T1
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD74HC04G-T1 CAD Model

Description

The UPD74HC04G-T1 is a high-speed CMOS hex inverter manufactured by NEC (now Renesas Electronics). It is part of the 74HC series of logic gates, which are known for their high speed, low power consumption, and wide operating voltage range. The hex inverter contains six independent inverters in a single package, each performing a logical NOT operation on its input signal.

Applications

  • Logic Inversion: Used to invert digital signals in various electronic circuits.
  • Clock Signal Generation: Employed to generate clock signals or to invert existing clock signals.
  • Signal Buffering: Can be used as a buffer to strengthen weak signals and improve signal integrity.
  • Simple Oscillators: Forms the basis of simple oscillator circuits.
  • Digital Signal Processing: Used in various digital signal processing applications.

Features

  • Hex Inverter: Contains six independent inverters in a single package.
  • High Speed: Offers high-speed operation with typical propagation delays in the nanosecond range.
  • Low Power Consumption: Operates with low power consumption due to its CMOS technology.
  • Wide Operating Voltage Range: Supports a wide operating voltage range, typically from 2V to 6V.
  • CMOS Technology: Utilizes CMOS technology for high noise immunity and low static power dissipation.
  • Surface Mount Package: Available in a small surface mount package, suitable for high-density circuit board designs.

Benefits

  • Versatile Logic Function: Provides a versatile logic inversion function for various digital circuits.
  • High-Speed Performance: Enables fast signal processing and data transmission.
  • Low Power Consumption: Reduces overall system power consumption, making it suitable for battery-powered applications.
  • Easy Integration: Simplifies circuit design and reduces component count due to its compact package and standard logic function.
  • Improved Signal Integrity: Can be used to improve signal integrity by buffering and strengthening weak signals.

Additional Details

The UPD74HC04G-T1 is commonly used in digital logic circuits, embedded systems, and microcontroller applications. The device operates by inverting the input signal; a high input results in a low output, and vice versa. The T1 suffix typically indicates a specific packaging or tape and reel option. Proper handling and soldering techniques are recommended to ensure optimal performance and reliability. Input signals should adhere to the voltage level requirements of the 74HC series to prevent damage to the device.

You May Also Be Interested in

Lucent
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess