The UPD780076GK-705-9ET is a microcontroller unit (MCU) manufactured by NEC (now Renesas Electronics). It belongs to the 78K/0 series of microcontrollers, known for their compact size and efficient performance in embedded systems. This particular variant is designed for applications requiring low power consumption and a moderate level of processing capability.
Applications
- Consumer electronics
- Industrial control systems
- Home appliances
- Security systems
- Automotive sub-systems
Features
- 8-bit architecture
- Low power consumption
- On-chip ROM/Flash memory
- On-chip RAM
- Timer/counter functions
- Serial communication interfaces (UART, SPI)
- A/D converter
- I/O ports for interfacing with external devices
- Interrupt controller
Benefits
- Reduced system cost due to integrated peripherals
- Simplified system design with a single-chip solution
- Low power operation extends battery life in portable devices
- Real-time control capabilities through timer/counter functions
- Easy communication with other devices via serial interfaces
- Flexibility in interfacing with analog sensors through A/D converter
The UPD780076GK-705-9ET offers a balanced feature set suitable for a variety of embedded applications. Its integrated peripherals minimize the need for external components, reducing the overall system cost and complexity. The low power consumption makes it ideal for battery-powered devices, while the timer/counter and communication interfaces enable real-time control and connectivity. This microcontroller is well-suited for applications where cost-effectiveness, low power, and moderate processing power are key requirements. Specific details on memory size, clock speed, and the exact pinout configuration would be found in the device datasheet.