EN
  • EN
  • DE

2PA1774RM,315

Part No 2PA1774RM,315
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single
Description TRANS PNP 40V 0.1A SC101
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 200mV @ 5mA, 50mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 180 @ 1mA, 6V
Maximum Power Dissipation 430mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package DFN1006-3
Win Source Part Number 1004087-2PA1774RM,315
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2PA1774RM,315 CAD Model

Description

The BUK9606-55B,118 is an N-Channel MOSFET manufactured by Nexperia USA Inc.

  • Manufacturer: Nexperia USA Inc.
  • Type: N-Channel MOSFET
  • Applications: High-current applications, motor control, power supplies, and lighting.
  • Package: D2PAK
  • Maximum Drain-Source Voltage: 55V
  • Continuous Drain Current: 75A
  • Operating Temperature Range: Wide temperature range

You May Also Be Interested in

ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess