EN
  • EN
  • DE

74AHCT1G79GV,125

Part No 74AHCT1G79GV,125
Manufacturer Nexperia USA Inc.
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nexperia USA Inc.
Series 74AHCT
Packaging Reel package
Function Standard
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 90MHz
Max Propagation Delay @ V, Max CL 8ns @ 5V, 50pF
Current - Output High, Low 8mA, 8mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 1μA
Input Capacitance 1.5pF
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Win Source Part Number 765195-74AHCT1G79GV,125
Popularity Medium
Supply and Demand Status Limited
Family Name 74AHCT1G79
Introduction Date May 18, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 74AHCT1G79GV,125 CAD Model

Description

The Nexperia 74AHCT1G79GV,125 is a standard D-type flip-flop IC.

  • Elements: 1
  • Bits per element: 1
  • Clock frequency: 90MHz
  • Operating temperature range: -40°C to 125°C
  • Package: SC-74A, SOT-753
  • Mounting: SMD
  • Output type: Non-inverted
  • Current-output high, low: 8mA, 8mA
  • Operating supply voltage: 4.5V to 5.5V
  • Quiescent current: 1μA
  • Maximum propagation delay: 8ns @ 5V, 50pF
  • Input capacitance: 1.5pF
  • Supply and demand status: Limited

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $2.0095
ON Semiconductor
5V ECL 6-Bit D Register | IC FF D-TYPE SNGL 6BIT 28PLCC
Lowest to $5.6449
ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $1.7588
Texas Instruments
IC JK TYPE NEG TRG DUAL 14DIP
Lowest to $1.2904
ON Semiconductor
Dual D-Type Flip-Flop with Set and Reset | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.0735
Texas Instruments
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin SOIC N T/R
Lowest to $0.3924
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.6199
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.2814
ON Semiconductor
Dual J-K Master-Slave Flip-Flop | IC FF JK TYPE DUAL 1BIT 20PLCC
Lowest to $3.7384

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2076 $50.8620
590+ $0.1703 $100.4770
910+ $0.1650 $150.1500
1,255+ $0.1597 $200.4235
1,620+ $0.1544 $250.1280
2,170+ $0.1384 $300.3280
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 237,000 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess