EN
  • EN
  • DE

74AVC2T45DC,125

Part No 74AVC2T45DC,125
Manufacturer Nexperia USA Inc.
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nexperia USA Inc.
Packaging Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 0.8V ~ 3.6V
Voltage - VCCB 0.8V ~ 3.6V
Output Type Tri-State, Non-Inverted
Data Rate 500Mbps
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-VFSOP
Supplier Device Package 8-VSSOP
Part Number Series 74AVC2T45
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810930-74AVC2T45DC,125
Ultra Librarian 3D Model Ultra Librarian 74AVC2T45DC,125 CAD Model

Description

The Nexperia USA Inc. 74AVC2T45DC,125 is a voltage level translator with a data rate of 500Mbps and a bidirectional channel type. It has a tri-state, non-inverted output type and 2 channels per circuit.

  • Package: 8-VSSOP
  • Operating Temperature: -40°C to 125°C
  • VCCA Voltage: 0.8V to 3.6V
  • VCCB Voltage: 0.8V to 3.6V
  • Series: 74AVC2T45
  • Manufacturer Pack Quantity: 3,000
  • Supply and Demand Status: Limited
  • MSL Level: 1 (unlimited)

You May Also Be Interested in

Nexperia USA Inc.
IC TRNSLTR BIDIR 16DHVQFN / Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-DHVQFN (2.5x3.5)
Lowest to $1.9721
ON Semiconductor
PECL* to TTL Translator (+5 Vdc Power Supply Only) | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $5.8208
Maxim Integrated
PECI-to-I2C Translator | IC TRNSLTR UNIDIRECTIONAL 10UMAX
Need more? Email Us
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
ON Semiconductor
9-Bit ECL to TTL Translator | IC TRNSLTR UNIDIRECTIONAL 28PLCC
Need more? Email Us
NXP / Nexperia
TXRX TRANSLATING DUAL 14-TSSOP
Lowest to $0.7134
Texas Instruments
8-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24VQFN
Lowest to $0.3984
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER | IC TRNSLTR BIDIRECTIONAL SM8
Lowest to $3.2099

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5144 $51.4400
240+ $0.4221 $101.3040
370+ $0.4089 $151.2930
510+ $0.3957 $201.8070
655+ $0.3825 $250.5375
875+ $0.3430 $300.1250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess