EN
  • EN
  • DE

BAS16VY,135

Part No BAS16VY,135
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 100V 200MA 6TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr Nexperia USA Inc.
Series -
Package Tape & Reel
Product Status Active
Diode Configuration 3 Independent
Technology Standard
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) (per Diode) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.25 V @ 150 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 4 ns
Current - Reverse Leakage @ Vr 500 nA @ 80 V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package 6-TSSOP
Base Product Number BAS16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 1367355-BAS16VY,135
Ultra Librarian 3D Model Ultra Librarian BAS16VY,135 CAD Model

Description

The BAS16VY is a diode array manufactured by Nexperia USA Inc.

  • Series: BAS16
  • Mounting Type: Surface Mount
  • Maximum Reverse Voltage: 100V
  • Forward Voltage: 1.25V @ 150mA
  • Small Signal Speed: less than 200mA
  • Reverse Recovery Time: 4ns
  • Reverse Leakage Current: 500nA @ 80V
  • Operating Temperature Range: -55°C to 150°C
  • Package: 6-TSSOP
  • RoHS Compliant: Yes
  • Common Applications: Rectifier

You May Also Be Interested in

Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
640+ $0.0785 $50.2400
1,365+ $0.0735 $100.3275
2,115+ $0.0710 $150.1650
3,030+ $0.0661 $200.2830
3,935+ $0.0636 $250.2660
4,910+ $0.0611 $300.0010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 135,560 pieces
MOQ: 640 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess