EN
  • EN
  • DE

BSH103,235

Part No BSH103,235
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 0.85A SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 850mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V
Gate-Source Threshold Voltage 400mV @ 1mA (Min)
Max Gate Charge 2.1nC @ 4.5V
Max Input Capacitance 83pF @ 24V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 540mW (Ta)
Maximum Rds On at Id,Vgs 400 mOhm @ 500mA, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 1024371-BSH103,235
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BSH103,235 CAD Model

Description

The Nexperia USA Inc. BSH103,235 is an N-channel MOSFET with a maximum power dissipation of 540mW (Ta).

  • Maximum Power Dissipation: 540mW (Ta)
  • Drain-Source Breakdown Voltage: 30V
  • Continuous Drain Current: 850mA (Ta)
  • Gate-Source Threshold Voltage: 400mV @ 1mA (Min)
  • Maximum Gate Charge: 2.1nC @ 4.5V
  • Maximum Rds On at Id,Vgs: 400 mOhm @ 500mA, 4.5V
  • Maximum Input Capacitance: 83pF @ 24V
  • Case/Package: TO-236AB (SOT23)
  • Dimensions: TO-236-3, SC-59, SOT-23-3

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7128 $53.4600
150+ $0.6677 $100.1550
235+ $0.6452 $151.6220
335+ $0.6000 $201.0000
435+ $0.5775 $251.2125
545+ $0.5549 $302.4205
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 79,810 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess