EN
  • EN
  • DE

BSH203,215

Part No BSH203,215
Manufacturer Nexperia USA Inc.
Catalog TRANSISTORS
Description MOSFETs 20 V, P-channel Trench MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nexperia
Technology Si
Mounting Style SMD/SMT
Package / Case SOT-23-3
Transistor Polarity P-Channel
Number of Channels 1 Channel
Vds - Drain-Source Breakdown Voltage 30 V
Id - Continuous Drain Current 470 mA
Rds On - Drain-Source Resistance 900 mOhms
Vgs - Gate-Source Voltage - 8 V, + 8 V
Vgs th - Gate-Source Threshold Voltage 400 mV
Qg - Gate Charge 2.2 nC
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 150 C
Pd - Power Dissipation 417 mW
Channel Mode Enhancement
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Brand Nexperia
Product Type MOSFETs
Standard Pack Qty 3000
Subcategory Transistors
Ultra Librarian 3D Model Ultra Librarian BSH203,215 CAD Model

Description

The Nexperia BSH203,215 is a P-channel MOSFET with a maximum drain-source breakdown voltage of 30V.

  • Continuous Drain Current: 470mA @ 25°C
  • Maximum Power Dissipation: 417mW
  • Application: Discrete Semiconductor Products
  • Mounting: Surface-Mount Technology
  • Drive Voltage (Max Rds On): 1.8V
  • Drive Voltage (Min Rds On): 4.5V
  • Gate-Source Threshold Voltage: 680mV @ 1mA
  • Maximum Input Capacitance: 110pF @ 24V
  • Maximum Gate-Source Voltage: ±8V
  • Maximum Rds On @ Id,Vgs: 900 mOhm @ 280mA and 4.5V
  • Package: TO-236AB (SOT23)
  • Operating Temperature Range: -55°C to 150°C (TJ)
  • Market Popularity: Popular
  • Supply and Demand: Sufficient

You May Also Be Interested in

Rohm Semiconductor
Bipolar Transistors - BJT NPN 32V 1A
Lowest to $0.1065
Toshiba Semiconductor and Storage
Bipolar Transistors - BJT PNP 180V 2A Transistor
Lowest to $2.7083
NXP / Nexperia
JFETs JFET N-CH 25V 6MA
Lowest to $11.2613
IXYS
MOSFETs IXTA3N120 TRL
Lowest to $13.9586
Infineon Technologies
MOSFETs TRENCH >=100V
Lowest to $1.0042
Infineon Technologies
MOSFETs TRENCH >=100V
Lowest to $4.3554
Vishay
MOSFETs P Ch -100Vds 20Vgs
Lowest to $4.5883
Nexperia USA Inc.
Bipolar Transistors - BJT PNP general purpose double transistor
Lowest to $0.0414
Microchip Technology
IGBT 600V 105A 379W SOT227
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3538 $51.3010
305+ $0.3314 $101.0770
470+ $0.3202 $150.4940
675+ $0.2978 $201.0150
875+ $0.2866 $250.7750
1,090+ $0.2754 $300.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280,530 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess