EN
  • EN
  • DE

BSP126,135

Part No BSP126,135
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 250V 375MA SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 250V
Continuous Drain Current at 25°C 375mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 2V @ 1mA
Max Input Capacitance 120pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.5W (Ta)
Maximum Rds On at Id,Vgs 5 Ohm @ 300mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Dimension TO-261-4, TO-261AA
Win Source Part Number 1024428-BSP126,135
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BSP126,135 CAD Model

Description

The Nexperia USA Inc. BSP126,135 is an electronic component that belongs to the Discrete Semiconductor Products category.

  • Component Type: N-Channel MOSFET
  • Drain-Source Breakdown Voltage: 250V
  • Continuous Drain Current: 375mA (Ta) @ 25°C
  • Gate-Source Threshold Voltage: 2V @ 1mA
  • Max Input Capacitance: 120pF @ 25V
  • Maximum Gate-Source Voltage: ±20V
  • Maximum Rds On @ Id,Vgs: 5 Ohm @ 300mA, 10V
  • Power Dissipation (Max): 1.5W (Ta)
  • Package/Case: SOT-223
  • Dimension: TO-261-4, TO-261AA
  • Win Source Part Number: 1024428-BSP126,135

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4178 $50.1360
295+ $0.3429 $101.1555
455+ $0.3321 $151.1055
625+ $0.3214 $200.8750
805+ $0.3107 $250.1135
1,080+ $0.2786 $300.8880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,540 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess