EN
  • EN
  • DE

BSP220,115

Part No BSP220,115
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 200V 225MA SOT223  /  P-Channel 200 V 225mA (Ta) 1.5W (Ta) Surface Mount SOT-223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Nexperia USA Inc.
Package Tape & Reel
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 200 V
Current - Continuous Drain (Id) @ 25°C 225mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 12Ohm @ 200mA, 10V
Vgs(th) (Max) @ Id 2.8V @ 1mA
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 90 pF @ 25 V
Power Dissipation (Max) 1.5W (Ta)
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package SOT-223
Package / Case TO-261-4, TO-261AA
Base Product Number BSP220
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 568-6221-6,1727-4929-2,BSP220,115-ND,1727-4929-1,1727-4929-6,568-6221-2,568-6221-1,568-6221-6-ND,2156-BSP220,115-1727,BSP220 T/R,568-6221-2-ND,934000490115,568-6221-1-ND,BSP220 T/R-ND
Standard Package 1,000
Win Source Part Number 1120389-BSP220,115
Ultra Librarian 3D Model Ultra Librarian BSP220,115 CAD Model

Description

The Nexperia USA Inc. electronic component is a P-Channel MOSFET transistor with a Win Source Part Number of 1120389-BSP220,115.

  • Drain to Source Voltage (Vdss): 200 V
  • Input Capacitance (Ciss) (Max) @ Vds: 90 pF @ 25 V
  • Package: 1,000
  • Maximum Power Dissipation: 1.5W (Ta)
  • Package/Case: TO-261-4, TO-261AA
  • Supplier Device Package: SOT-223

You May Also Be Interested in

IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1730 $52.7850
105+ $0.9625 $101.0625
165+ $0.9324 $153.8460
225+ $0.9023 $203.0175
290+ $0.8722 $252.9380
385+ $0.7820 $301.0700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,740 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess