EN
  • EN
  • DE
  • IT

BUK6215-75C,118

Part No BUK6215-75C,118
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 75V 57A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 75V
Continuous Drain Current at 25°C 57A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 2.8V @ 1mA
Max Gate Charge 61.8nC @ 10V
Max Input Capacitance 3900pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 128W (Tc)
Maximum Rds On at Id,Vgs 15 mOhm @ 15A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1025148-BUK6215-75C,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUK6215-75C,118 CAD Model

Description

The Nexperia USA Inc. BUK6215-75C,118 is a N-channel MOSFET with a drain-source breakdown voltage of 75V and a continuous drain current of 57A @ 25°C.

  • Rds On (Max): 15 mOhm @ 15A and 10V
  • Package: DPAK (TO-252-3, DPak (2 Leads + Tab), SC-63)
  • Gate-Source Voltage (Max): ±16V
  • Gate-Source Threshold Voltage: 2.8V @ 1mA

You May Also Be Interested in

Panasonic
MOSFET P-CH 20V 3A SMINI-3
Lowest to $15.9010
Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A TO-220
Lowest to $2.8268
ON Semiconductor
Trans MOSFET N-CH 200V 6A 3-Pin(2+Tab) DPAK T/R / MOSFET N-CH 200V 6A DPAK
Lowest to $0.7800
ON Semiconductor
MOSFET P-CH 60V 23A D2PAK
Lowest to $1.2982
ON Semiconductor
Trans MOSFET P-CH 500V 2A 3-Pin(3+Tab) TO-220AB Tube / MOSFET P-CH 500V 2A TO220AB
Lowest to $71.7135
Panasonic
MOSFET 2N-CH 20V 4A WSMINI8-F1-B
Lowest to $0.1690
Panasonic
MOSFET 2N-CH 20V 7A WMINI8
Need more? Email Us
ON Semiconductor
MOSFET P-CH 30V 50A TO-220AB
Lowest to $9.8883
Freescale Semiconductor - NXP
FET RF 68V 1.96GHZ PLD-1.5
Lowest to $59.2853

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9261 $59.1132
29+ $4.0413 $117.1977
45+ $3.9155 $176.1975
61+ $3.7896 $231.1656
79+ $3.6625 $289.3375
106+ $3.2837 $348.0722
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess