EN
  • EN
  • DE

BUK714R1-40BT,118

Part No BUK714R1-40BT,118
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 75A D2PAK / Trans MOSFET N-CH 40V 187A Automotive 5-Pin(4+Tab) D2PAK T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Series TrenchPLUS
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 40V
Current - Continuous Drain (Id) @ 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs 83nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 6808pF @ 25V
Vgs (Maximum) ±20V
FET Feature Temperature Sensing Diode
Power Dissipation (Maximum) 272W (Tc)
Rds On (Maximum) @ Id, Vgs 4.1 mOhm @ 50A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting SMD
Manufacturer Package SOT-426
Package TO-263-5, D2Pak (4 Leads + Tab), TO-263BB
Win Source Part Number 770651-BUK714R1-40BT,118
Popularity Medium
Supply and Demand Status Limited
Quantity per package 800
Family Name BUK714R1-40BT
Introduction Date October 02, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BUK714R1-40BT,118 CAD Model

Description

The BUK714R1-40BT,118 is a MOSFET transistor manufactured by Nexperia USA Inc.. It is a part of the TrenchPLUS series and has a TO-263-5, D2Pak (4 Leads + Tab), TO-263BB package.

  • Package: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB
  • Channel Type: N
  • Drain-Source Voltage: 40V
  • Gate-Source Voltage: ±20V
  • Continuous Drain Current: 75A (Tc)
  • Power Dissipation: 272W (Tc)
  • FET Feature: Temperature Sensing Diode
  • Drive Voltage: 10V
  • Input Capacitance: 6808pF @ 25V
  • Gate Charge: 83nC @ 10V
  • Compliance: Halogen-Free
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Estimated EOL Date: Obsolete

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess