EN
  • EN
  • DE
  • IT

BUK764R0-40E,118

Part No BUK764R0-40E,118
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 75A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 26 Weeks
Features N-Channel 40 V 75A (Tc) 182W (Tc) Surface Mount D2PAK
Manufacturer Nexperia USA Inc.
Series Automotive, AEC-Q101, TrenchMOS™
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name BUK764
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 568-9882-6-ND, 568-9882-1, 568-9882-2, 934066436118, 568-9882-2-ND, BUK764R040E118, 1727-7253-1, 1727-7253-2, 568-9882-1-ND, 568-9882-6, 1727-7253-6
Quantity per package 800
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865009-BUK764R0-40E,118
Ultra Librarian 3D Model Ultra Librarian BUK764R0-40E,118 CAD Model

Description

The BUK764R0-40E,118 is an N-Channel MOSFET manufactured by Nexperia USA Inc.

  • Series: BUK764
  • Application: Automotive
  • AEC-Q101 Certification: Yes
  • Operating Temperature Range: -55°C to 175°C (TJ)
  • Package: D2PAK (2 Leads + Tab) (TO-263-3, D2Pak (2 Leads + Tab), TO-263AB)
  • Mounting Type: Surface mount
  • Power Dissipation: 182W (Tc)
  • Voltage: 40V
  • Current: 75A (Tc)
  • Package Type: Reel
  • Quantity per package: 800
  • Estimated Production Lead Time: 26 weeks
  • ECCN: EAR99
  • REACH Status: REACH unaffected
  • MSL Level: 1 (unlimited)

You May Also Be Interested in

ON Semiconductor
Trans MOSFET N-CH 200V 6A 3-Pin(2+Tab) DPAK T/R / MOSFET N-CH 200V 6A DPAK
Lowest to $0.7800
ON Semiconductor
MOSFET P-CH 30V 50A TO-220AB
Lowest to $9.8883
NXP / Nexperia
MOSFET N-CH 30V 20A SOT96-1
Need more? Email Us
ON Semiconductor
MOSFET P-CH 60V 23A D2PAK
Lowest to $1.2982
ON Semiconductor
MOSFET P-CH 200V 6A TO-220AB
Lowest to $1.4344
Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A DPAK
Lowest to $3.9035
ON Semiconductor
MOSFET P-CH 60V 12A DPAK
Lowest to $0.1695
ON Semiconductor
Trans MOSFET P-CH 500V 2A 3-Pin(3+Tab) TO-220AB Tube / MOSFET P-CH 500V 2A TO220AB
Lowest to $71.7135
Panasonic
MOSFET P-CH 12V 4A SMINI-3
Lowest to $1.1306

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.5932 $74.3728
8+ $15.2552 $122.0416
12+ $14.7794 $177.3528
17+ $14.3024 $243.1408
21+ $13.8254 $290.3334
28+ $12.3955 $347.0740
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess