EN
  • EN
  • DE

BUK7880-55A/CUX

Part No BUK7880-55A/CUX
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 55V 7A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 7A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 12nC @ 10V
Max Input Capacitance 500pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 8W (Tc)
Maximum Rds On at Id,Vgs 80 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Dimension TO-261-4, TO-261AA
Win Source Part Number 1025296-BUK7880-55A/CUX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUK7880-55A/CUX CAD Model

Description

The BUK7880-55A/CUX MOSFET from Nexperia USA Inc. is an ideal choice for various electronic applications.

  • Manufacturer: Nexperia USA Inc.
  • Product Name: BUK7880-55A/CUX
  • Packaging Type: Reel - TR
  • Mounting Type: SMD (SMT)
  • Channel Type: N-Channel
  • Power Dissipation (Max): 8W (Tc)
  • Voltage (Max Rds On, Min Rds On): 10V
  • Operating Temperature Range: -55°C to 150°C (TJ)
  • Case/Package Type: SOT-223, TO-261-4, TO-261AA
  • Continuous Drain Current @ 25°C: 7A (Tc)
  • Gate-Source Threshold Voltage: 4V @ 1mA
  • Supply and Demand: Balanced

You May Also Be Interested in

Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5424 $51.5280
200+ $0.5081 $101.6200
310+ $0.4909 $152.1790
440+ $0.4566 $200.9040
570+ $0.4395 $250.5150
715+ $0.4223 $301.9445
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess