EN
  • EN
  • DE

BUK9620-100B,118

Part No BUK9620-100B,118
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 63A D2PAK / Trans MOSFET N-CH 100V 63A Automotive 3-Pin(2+Tab) D2PAK T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Series Automotive, AEC-Q101, TrenchMOS
Packaging Reel package
Channel Type Type N
Technology MOSFET
Drain Source Voltage 100V
Current - Continuous Drain (Id) @ 25°C 63A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 5V
Vgs(th) (Maximum) @ Id 2V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs 53.4nC @ 5V
Input Capacitance (Ciss) (Maximum) @ Vds 5657pF @ 25V
Vgs (Maximum) ±15V
Power Dissipation (Maximum) 203W (Tc)
Rds On (Maximum) @ Id, Vgs 18.5 mOhm @ 25A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting SMD
Manufacturer Package D2PAK
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 770676-BUK9620-100B,118
Popularity Medium
Supply and Demand Status Balance
Family Name BUK9620-100B
Introduction Date May 06, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian BUK9620-100B,118 CAD Model

Description

The Nexperia USA Inc. BUK9620-100B,118 is a TrenchMOS technology MOSFET with an N-channel type and a drain-source voltage of 100V.

  • Continuous Drain Current: 63A @ 25°C
  • Maximum Power Dissipation: 203W @ Tc
  • Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
  • Gate Charge: 53.4nC @ 5V
  • Maximum Rds on: 18.5 mOhm @ 25A, 10V
  • Series: Automotive, AEC-Q101
  • Operating Temperature Range: -55°C to 175°C
  • Supply and Demand Status: Balanced
  • Compliance: Halogen-free

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess