EN
  • EN
  • DE

BZB84-C13,215

Part No BZB84-C13,215
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 13V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 13V
Tolerance ±5%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 30 Ohm
Current - Reverse Leakage @ Vr 100nA @ 8V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 1025713-BZB84-C13,215
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZB84-C13,215 CAD Model

Description

The Nexperia USA Inc. BZB84-C13,215 is a discrete semiconductor product designed for surface mount technology (SMT) mounting.

  • Mounting Type: SMT
  • Package: TO-236AB (SOT23)
  • Tolerance: ±5%
  • Configuration: 1 Pair Common Anode
  • Forward Voltage (Max) @ If: 900mV @ 10mA
  • Reverse Leakage @ Vr: 100nA @ 8V
  • Voltage - Zener (Nom) (Vz): 13V
  • Impedance (Max) (Zzt): 30 Ohm
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Rohm Semiconductor
Zener diode
Lowest to $0.1351
Rohm Semiconductor
Zener diode
Lowest to $0.1016
NXP / Nexperia
Dual Zener diodes
Need more? Email Us
Panjit
TRIPLE ISOLATED 200mW ZENERS
Need more? Email Us
Panjit
TRIPLE ISOLATED 200mW ZENERS
Lowest to $1.1608
Rohm Semiconductor
Zener diodes
Need more? Email Us
NXP / Nexperia
Dual Zener diodes
Need more? Email Us
Central Semiconductor Corp
DUAL ZENER DIODE 3.6 VOLTS THRU 33 VOLTS 350mW, 5% TOLERANCE
Lowest to $1.6066
Vishay
Small Signal Zener Diodes, Dual
Lowest to $0.0889

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1,545+ $0.0374 $57.7830
3,760+ $0.0307 $115.4320
5,815+ $0.0298 $173.2870
8,000+ $0.0289 $231.2000
10,375+ $0.0279 $289.4625
13,890+ $0.0249 $345.8610
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 1545 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess