EN
  • EN
  • DE
  • IT

PBSS4032PZ,115

Part No PBSS4032PZ,115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single
Description TRANS PNP 30V 4.4A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 4.4A
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Max Vce (sat) 400mV @ 200mA, 4A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 150 @ 2A, 2V
Maximum Power Dissipation 2W
Frequency - Transition 130MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 1086451-PBSS4032PZ,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBSS4032PZ,115 CAD Model

Description

The PBSS4032PZ,115 is a PNP transistor manufactured by Nexperia USA Inc.

  • Maximum Current Collector: 4.4A
  • VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
  • Mounting: SMD (SMT)
  • Frequency - Transition: 130MHz
  • Typical Gain (hFE) (Min): 150 @ 2A, 2V
  • Maximum Power Dissipation: 2W

You May Also Be Interested in

ON Semiconductor
High−Current Complementary Silicon Power Transistors
Lowest to $17.1448
ON Semiconductor
Complementary Darlington Power Transistor | TRANS PNP DARL 120V 8A DPAK
Lowest to $1.4120
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
Darlington Complementary Silicon Power Transistors
Need more? Email Us
STMicroelectronics
MEDIUM VOLTAGE FAST-SWITCHING PNP POWER TRANSISTOR
Need more? Email Us
Diodes Incorporated
TRANS NPN 70V 1A E-LINE
Lowest to $0.8357
ON Semiconductor
Complementary Silicon Power Transistors
Lowest to $2.6155
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Central Semiconductor Corp
Chip Type 2C5154 Geometry 9201 Polarity NPN | SILICON NPN TRANSISTORS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5794 $52.1460
215+ $0.4755 $102.2325
330+ $0.4606 $151.9980
450+ $0.4457 $200.5650
585+ $0.4309 $252.0765
780+ $0.3863 $301.3140
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 833 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess