EN
  • EN
  • DE

PBSS4160V,115

Part No PBSS4160V,115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single
Description TRANS NPN 60V 0.9A SOT666 / Trans GP BJT NPN 60V 1A Automotive 6-Pin SOT-666 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel package
Transistor Type NPN
Current - Collector (Ic) (Maximum) 900mA
Voltage - Collector Emitter Breakdown (Maximum) 60V
Vce Saturation (Maximum) @ Ib, Ic 250mV @ 100mA, 1A
Current - Collector Cutoff (Maximum) 100nA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 200 @ 500mA, 5V
Power - Max 500mW
Frequency - Transition 220MHz
Operating Temperature Range 150°C (TJ)
Mounting SMD
Package SOT-563, SOT-666
Manufacturer Package SOT-666
Win Source Part Number 791389-PBSS4160V,115
Popularity Medium
Supply and Demand Status Limited
Family Name PBSS4160V
Introduction Date April 23, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PBSS4160V,115 CAD Model

Description

The Nexperia USA Inc. PBSS4160V is an NPN transistor designed for use in discrete semiconductor products. With a voltage - collector emitter breakdown (maximum) of 60V and a frequency - transition of 220MHz, this transistor is capable of handling a wide range of applications. It has a power - max of 500mW and a current - collector (Ic) (maximum) of 900mA. The PBSS4160V is available in a SOT-563, SOT-666 package and has a Vce saturation (maximum) @ Ib, Ic of 250mV @ 100mA, 1A. This transistor is compliant with halogen-free standards and is manufactured in Malaysia. Its estimated EOL date is 2027. and a limited supply and demand status.

  • Collector Emitter Breakdown Voltage: 60V
  • Frequency Transition: 220MHz
  • Power - Max: 500mW
  • Current - Collector (Ic) (Maximum): 900mA
  • Vce saturation (maximum) @ Ib, Ic: 250mV @ 100mA, 1A

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1276 $50.4020
960+ $0.1047 $100.5120
1,480+ $0.1015 $150.2200
2,040+ $0.0982 $200.3280
2,635+ $0.0949 $250.0615
3,530+ $0.0851 $300.4030
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess